Linear Voltage Regulator IC Positive Fixed 3 Output 150mA, 150mA, 150mA 8-TMLF® (2x2)
IC REG LIN 1.5V/1.8V/3.3V 8TMLF
LDO Voltage Regulators Triple 150mA Per Channel LDO
IC REG LIN 1.5V/1.8V/3.3V 8TMLF
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-3686-2-ND | MIC5385-SGFYMT-TR | MIC5385-SGFYMT-TR | MIC5385-SGFYMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-UFDFN Exposed Pad, 8-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable |