Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5365-1.5YC5-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3179-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3179-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3179-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3179-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3179-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3179-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3179-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3179-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3179-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
1.5V 150MA Voltage Regulator IC
776-MIC5365-1.5YC5-TR
1.5V 150MA Voltage Regulator IC 776-MIC5365-1.5YC5-TR
IC REG LINEAR 1.5V 150MA SC70-5 Product overview: MIC5365-1.5YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5365-1.5YC5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 150MA SC70-5 Product overview: MIC5365-1.5YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5365-1.5YC5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5365-1.5YC5-TR - 788760-MIC5365-1.5YC5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5365-1.5YC5-TR
788760-MIC5365-1.5YC5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5365-1.5YC5-TR 788760-MIC5365-1.5YC5-TR
Manufacturer: Microchip Technology Win Source Part Number: 788760-MIC5365-1.5YC 5-TR Operating Temperature Range: -40°C ~ 125°C Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: MIC5365 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 39μA PSRR: 80dB ~ 65dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: SC-70-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.38V @ 150mA Alternative Parts (Cross-Reference): RP113Q152D-TR-FE; RP113Q152B-TR-FE; AME8833AEIV150Z; AME8833AEIV150L ; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788760-MIC5365-1.5YC5-TR
Operating Temperature Range: -40°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: MIC5365
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 39μA
PSRR: 80dB ~ 65dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SC-70-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.38V @ 150mA
Alternative Parts (Cross-Reference): RP113Q152D-TR-FE; RP113Q152B-TR-FE; AME8833AEIV150Z; AME8833AEIV150L ;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - MIC5365-1.5YC5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5365-1.5YC5-TR
Voltage Regulators - Linear MIC5365-1.5YC5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5365-1.5YC5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5365-1.5YC5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5365-1.5YC5-TR
IC REG LINEAR 1.5V 150MA SC70-5

IC REG LINEAR 1.5V 150MA SC70-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5365-1.5YC5-TR
LDO Voltage Regulators MIC5365-1.5YC5-TR
LDO Voltage Regulators Ultra Small Single 150mA LDO

LDO Voltage Regulators Ultra Small Single 150mA LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5365-1.5YC5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5365-1.5YC5-TR
PMIC - Voltage Regulators - Linear MIC5365-1.5YC5-TR
IC REG LINEAR 1.5V 150MA SC70-5

IC REG LINEAR 1.5V 150MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 576-3179-2-ND 776-MIC5365-1.5YC5-TR 788760-MIC5365-1.5YC5-TR MIC5365-1.5YC5-TR MIC5365-1.5YC5-TR MIC5365-1.5YC5-TR MIC5365-1.5YC5-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5365-1.5YC5-TR Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 Other; Tape & Reel (TR) SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444524 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
High Voltage Step Down Regulator - A4447SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
PMIC - Voltage Regulators - Linear - ADP3335ACP-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details