IC REG LINEAR 1.8V 500MA 4TDFN Product overview: MIC5524-1.8YMT-TZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5524-1.8YMT-T
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-TDFN (1x1)
Win Source Part Number: 1340693-MIC5524-1.8Y
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 10,000
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Mounting Type: Surface Mount
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: 4-TDFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 65dB (100Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 55 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC5524
Voltage Dropout (Max): 0.5V @ 500mA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-TDFN (1x1)
IC REG LINEAR 1.8V 500MA 4TDFN
IC REG LINEAR 1.8V 500MA 4TDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5524-1.8YMT-TZ | 576-4437-2-ND | 1340693-MIC5524-1.8YMT-TZ | MIC5524-1.8YMT-TZ | MIC5524-1.8YMT-TZ | MIC5524-1.8YMT-TZ |
| Product Name | 1.8V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad | Other; Tape & Reel | Other; 4-UDFN Exposed Pad | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts | ||
| IOUT | 0.3000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 5.5 volts | 5.5 volts | ? to 5.5 volts |