Microchip Technology, Inc. 1.5V 2.9V Voltage Regulator IC MIC5335-OFYMT-TR

Description
IC REG LINEAR 1.5V/2.9V 6TMLF Product overview: MIC5335-OFYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.9V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5335-OFYMT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.5V/2.9V 6TMLF Product overview: MIC5335-OFYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.9V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5335-OFYMT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 2.9V Voltage Regulator IC
776-MIC5335-OFYMT-TR
1.5V 2.9V Voltage Regulator IC 776-MIC5335-OFYMT-TR
IC REG LINEAR 1.5V/2.9V 6TMLF Product overview: MIC5335-OFYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.9V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5335-OFYMT-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V/2.9V 6TMLF Product overview: MIC5335-OFYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.9V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5335-OFYMT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317023-MIC5335-OFYMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317023-MIC5335-OFYMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317023-MIC5335-OFYMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 1317023-MIC5335-OFYM T-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 220 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.5V, 2.9V Supplier Device Package: 6-TMLF® (1.6x1.6) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-UFDFN Exposed Pad, 6-TMLF® PSRR: 65dB ~ 45dB (1kHz ~ 20kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 125 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5335-OFYMT TR-ND,576-4587-6,MIC 5335-OFYMTTR-ND,MIC5 335-OFYMT TR,MIC5335-OFYMTTR,5 76-4587-1,576-4587-2 Base Product Number: MIC5335 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.2V @ 300mA, 0.2V @ 300mA

Manufacturer: Microchip Technology
Win Source Part Number: 1317023-MIC5335-OFYMT-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 220 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.5V, 2.9V
Supplier Device Package: 6-TMLF® (1.6x1.6)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-UFDFN Exposed Pad, 6-TMLF®
PSRR: 65dB ~ 45dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 125 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5335-OFYMT TR-ND,576-4587-6,MIC5335-OFYMTTR-ND,MIC5335-OFYMT TR,MIC5335-OFYMTTR,576-4587-1,576-4587-2
Base Product Number: MIC5335
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.2V @ 300mA, 0.2V @ 300mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-4587-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-4587-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-4587-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5335-OFYMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5335-OFYMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5335-OFYMT-TR
IC REG LINEAR 1.5V/2.9V 6TMLF

IC REG LINEAR 1.5V/2.9V 6TMLF

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5335-OFYMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5335-OFYMT-TR
PMIC - Voltage Regulators - Linear MIC5335-OFYMT-TR
IC REG LINEAR 1.5V/2.9V 6TMLF

IC REG LINEAR 1.5V/2.9V 6TMLF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5335-OFYMT-TR 1317023-MIC5335-OFYMT-TR 576-4587-2-ND MIC5335-OFYMT-TR MIC5335-OFYMT-TR
Product Name 1.5V 2.9V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 6-UFDFN Exposed Pad, 6-TMLF® Other; 6-UFDFN Exposed Pad, 6-TMLF®
Output Voltage 1.5 to 2.9 volts 1.5 to 2.9 volts 1.5 volts
IOUT 0.1500 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1706ARDZ-1.5-R7 - 910624-ADP1706ARDZ-1.5-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1915124 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details