Texas Instruments TLK2501 1.5 to 2.5 Gbps Transceiver TLK2501IRCPG4

Description
1.5 to 2.5 Gbps Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet
Description
1.5 to 2.5 Gbps Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK2501 1.5 to 2.5 Gbps Transceiver - TLK2501IRCPG4 - Texas Instruments
Dallas, TX, United States
TLK2501 1.5 to 2.5 Gbps Transceiver
TLK2501IRCPG4
TLK2501 1.5 to 2.5 Gbps Transceiver TLK2501IRCPG4
1.5 to 2.5 Gbps Transceiver 64-HVQFP -40 to 85

1.5 to 2.5 Gbps Transceiver 64-HVQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
755-TLK2501IRCPG4
Interface Transceiver IC 755-TLK2501IRCPG4
IC TRNSCVR 1.5-2.5GBPS 64-HVQFP Product overview: TLK2501IRCPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TLK2501IRCPG4 can be used for catalog matching and distributor lookup.

IC TRNSCVR 1.5-2.5GBPS 64-HVQFP Product overview: TLK2501IRCPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TLK2501IRCPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - TLK2501IRCPG4 - 936769-TLK2501IRCPG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - TLK2501IRCPG4
936769-TLK2501IRCPG4
Interface - Interface - Serializers, Deserializers - TLK2501IRCPG4 936769-TLK2501IRCPG4
Manufacturer: Texas Instruments Win Source Part Number: 936769-TLK2501IRCPG4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 2.5Gbps Serializer/Deseriali zer 16/1 Input 1/16 Output 64-HVQFP (10x10) Package: 64-PowerVFQFP Package: Tray Mounting: Surface Mount Family Name: TLK2501 Categories: Integrated Circuits (ICs) Case / Package: 64-HVQFP (10x10) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936769-TLK2501IRCPG4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 2.5Gbps Serializer/Deserializer 16/1 Input 1/16 Output 64-HVQFP (10x10)
Package: 64-PowerVFQFP
Package: Tray
Mounting: Surface Mount
Family Name: TLK2501
Categories: Integrated Circuits (ICs)
Case / Package: 64-HVQFP (10x10)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - TLK2501IRCPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
TLK2501IRCPG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers TLK2501IRCPG4
IC TRNSCVR 1.5-2.5GBPS 64-HVQFP

IC TRNSCVR 1.5-2.5GBPS 64-HVQFP

Supplier's Site
Serializers, Deserializers - TLK2501IRCPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
TLK2501IRCPG4
Serializers, Deserializers TLK2501IRCPG4
2.5Gbps Serializer/Deseriali zer 16/1 Input 1/16 Output 64-HVQFP (10x10)

2.5Gbps Serializer/Deserializer 16/1 Input 1/16 Output 64-HVQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2501IRCPG4 755-TLK2501IRCPG4 936769-TLK2501IRCPG4 TLK2501IRCPG4 TLK2501IRCPG4
Product Name TLK2501 1.5 to 2.5 Gbps Transceiver Interface Transceiver IC Interface - Interface - Serializers, Deserializers - TLK2501IRCPG4 Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Transceiver Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 2.7 Other Other; 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
AM26C31M Quadruple Differential Line Driver - AM26C31MWB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details