Texas Instruments TLK1101E 11.3Gb/s Cable and PC Board Equalizer TLK1101ERGPT

Description
11.3Gb/s Cable and PC Board Equalizer 20-QFN -40 to 100
Request a Quote Datasheet
Description
11.3Gb/s Cable and PC Board Equalizer 20-QFN -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK1101E 11.3Gb/s Cable and PC Board Equalizer - TLK1101ERGPT - Texas Instruments
Dallas, TX, United States
TLK1101E 11.3Gb/s Cable and PC Board Equalizer
TLK1101ERGPT
TLK1101E 11.3Gb/s Cable and PC Board Equalizer TLK1101ERGPT
11.3Gb/s Cable and PC Board Equalizer 20-QFN -40 to 100

11.3Gb/s Cable and PC Board Equalizer 20-QFN -40 to 100

Buy Now Datasheet
Interface - Interface - Specialized - TLK1101ERGPT - 032818-TLK1101ERGPT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TLK1101ERGPT
032818-TLK1101ERGPT
Interface - Interface - Specialized - TLK1101ERGPT 032818-TLK1101ERGPT
Manufacturer: Texas Instruments Win Source Part Number: 032818-TLK1101ERGPT Packaging: Reel - TR Applications: Digital High-Speed Link Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.95 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032818-TLK1101ERGPT
Packaging: Reel - TR
Applications: Digital High-Speed Link
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 2.95 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TLK1101ERGPT
Integrated Circuits (ICs) - Interface - Specialized TLK1101ERGPT
IC INTERFACE SPECIALIZED 20QFN

IC INTERFACE SPECIALIZED 20QFN

Supplier's Site
Specialized - TLK1101ERGPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TLK1101ERGPT
Specialized TLK1101ERGPT
Digital High-Speed Link Interface 20-QFN (4x4)

Digital High-Speed Link Interface 20-QFN (4x4)

Buy Now
Interface - Specialized - TLK1101ERGPT - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TLK1101ERGPT
Interface - Specialized TLK1101ERGPT
IC INTERFACE SPECIALIZED 20QFN

IC INTERFACE SPECIALIZED 20QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK1101ERGPT 032818-TLK1101ERGPT TLK1101ERGPT TLK1101ERGPT TLK1101ERGPT
Product Name TLK1101E 11.3Gb/s Cable and PC Board Equalizer Interface - Interface - Specialized - TLK1101ERGPT Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type TLK1101E 11.3Gb/s Cable and PC Board Equalizer Sensor Interface Sensor Interface
Features RoHS RoHS
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWR - 771350-CD4067BPWR - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Specialized - 32P4918A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN55113 Dual Differential Line Driver - 5962-8874401FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers