Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLIN24413DMTRQ1

Description
Win Source Part Number: 1342260-TLIN24413DMT RQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 100Kbps Voltage - Supply: 5.5V ~ 36V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VSON (4.5x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TLIN24413
Request a Quote Datasheet
Description
Win Source Part Number: 1342260-TLIN24413DMT RQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 100Kbps Voltage - Supply: 5.5V ~ 36V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VSON (4.5x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TLIN24413
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1342260-TLIN24413DMTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1342260-TLIN24413DMTRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1342260-TLIN24413DMTRQ1
Win Source Part Number: 1342260-TLIN24413DMT RQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 100Kbps Voltage - Supply: 5.5V ~ 36V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VSON (4.5x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TLIN24413

Win Source Part Number: 1342260-TLIN24413DMTRQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500 mV
Data Rate: 100Kbps
Voltage - Supply: 5.5V ~ 36V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 14-VDFN Exposed Pad
Supplier Device Package: 14-VSON (4.5x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TLIN24413

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLIN24413DMTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLIN24413DMTRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLIN24413DMTRQ1
IC TRANSCEIVER FULL 1/1 14VSON

IC TRANSCEIVER FULL 1/1 14VSON

Supplier's Site
Drivers, Receivers, Transceivers - TLIN24413DMTRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLIN24413DMTRQ1
Drivers, Receivers, Transceivers TLIN24413DMTRQ1
IC TRANSCEIVER FULL 1/1 14VSON

IC TRANSCEIVER FULL 1/1 14VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
TLIN24413DMTRQ1
LIN Transceivers TLIN24413DMTRQ1
LIN Transceivers LIN PLUS LDO

LIN Transceivers LIN PLUS LDO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1342260-TLIN24413DMTRQ1 TLIN24413DMTRQ1 TLIN24413DMTRQ1 TLIN24413DMTRQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers LIN Transceivers
Device Type Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other; 5.5V ~ 36V Other Other; 5.5V ~ 36V
Data Rate 100 kbps 100 kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface module - 289-501 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Octal bus transceiver; 3-state - 74AHC245BQ,115 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details