Texas Instruments High-Performance Analog Automotive Interface Transceiver IC TLIN2022DMTRQ1

Description
LIN Transceiver with Integrated Vreg 20kBd Automotive 14-Pin VSON EP T/R Product overview: TLIN2022DMTRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2022DMTRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LIN Transceiver with Integrated Vreg 20kBd Automotive 14-Pin VSON EP T/R Product overview: TLIN2022DMTRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2022DMTRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Interface Transceiver IC
710-TLIN2022DMTRQ1
Automotive Interface Transceiver IC 710-TLIN2022DMTRQ1
LIN Transceiver with Integrated Vreg 20kBd Automotive 14-Pin VSON EP T/R Product overview: TLIN2022DMTRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2022DMTRQ1 can be used for catalog matching and distributor lookup.

LIN Transceiver with Integrated Vreg 20kBd Automotive 14-Pin VSON EP T/R Product overview: TLIN2022DMTRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2022DMTRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1353070-TLIN2022DMTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1353070-TLIN2022DMTRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1353070-TLIN2022DMTRQ1
Win Source Part Number: 1353070-TLIN2022DMTR Q1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. Type: Transceiver MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VSON (4.5x3) Base Product Number: TLIN2022 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4V ~ 48V Data Rate: 20kbps Protocol: LIN Number of Drivers/Receivers: 2/2 Receiver Hysteresis: 50 mV

Win Source Part Number: 1353070-TLIN2022DMTRQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 58 pct.
Type: Transceiver
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 14-VDFN Exposed Pad
Supplier Device Package: 14-VSON (4.5x3)
Base Product Number: TLIN2022
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4V ~ 48V
Data Rate: 20kbps
Protocol: LIN
Number of Drivers/Receivers: 2/2
Receiver Hysteresis: 50 mV

Buy Now Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
TLIN2022DMTRQ1
LIN Transceivers TLIN2022DMTRQ1
LIN Transceivers Fault Protected Dual Local Interconnect Network (LIN) Transceiver With Dominant State Timeout 14-VSON -40 to 125

LIN Transceivers Fault Protected Dual Local Interconnect Network (LIN) Transceiver With Dominant State Timeout 14-VSON -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLIN2022DMTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLIN2022DMTRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLIN2022DMTRQ1
IC TRANSCEIVER 2/2 14VSON

IC TRANSCEIVER 2/2 14VSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TLIN2022DMTRQ1 1353070-TLIN2022DMTRQ1 TLIN2022DMTRQ1 TLIN2022DMTRQ1
Product Name Automotive Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LIN Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 4V ~ 48V Other
Data Rate 20 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4609TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2415-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers