Fault Protected Local Interconnect Network (LIN) Transceiver With Dominant State Timeout 8-SON -40 to 125 Product overview: TLIN2029DRBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2029DRBRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353085-TLIN2029DRBR
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Transceiver
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-VSON (3x3)
Base Product Number: TLIN2029
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4V ~ 48V
Data Rate: 20kbps
Protocol: LIN
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200 mV
LIN Transceivers Fault Protected Local Interconnect Network (LIN) Transceiver With Dominant State Timeout 8-SON -40 to 125
IC TRANSCEIVER 1/1 8VSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TLIN2029DRBRQ1 | 1353085-TLIN2029DRBRQ1 | TLIN2029DRBRQ1 | TLIN2029DRBRQ1 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | LIN Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Supply Voltage | Other; 4V ~ 48V | Other; 4V ~ 48V | ||
| Data Rate | 20 kbps | 20 kbps |