Current-Mode SCSI Terminator 20-TSSOP
Current-Mode SCSI Terminator 20-TSSOP 0 to 125 Product overview: TL2218-285PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-TL2218-285PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268123-TL2218-285PW
Packaging: Tube
Type: SCSI
Mounting Style: SMD
Number of Terminations: 9
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: TL2218-285
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 5.5V
SCSI Terminator 9 Terminations 20-TSSOP
SCSI Interface IC Current-Mode SCSI Terminator
IC CURR-MODE SCSI TERM 20-TSSOP
SCSI Terminator 9 Terminations 20-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL2218-285PW | 683-TL2218-285PW | 1268123-TL2218-285PW | TL2218-285PW-ND | TL2218-285PW | TL2218-285PW | TL2218-285PW |
| Product Name | TL2218-285 Current-Mode SCSI Terminator | TSSOP Interface Transceiver IC | Interface - Interface - Signal Terminators - TL2218-285PW | Signal Terminators | SCSI Interface IC | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators |
| Technology | SCSI | ||||||
| Device Type | Terminators | Transceiver | Terminators | Sensor Interface | Terminators | ||
| Features | RoHS | RoHS | RoHS | RoHS |