Texas Instruments High-Performance Analog Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers TLIN10283DRQ1

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Type: Transceiver Product Status: Active Base Product Number: TLIN10283 Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Type: Transceiver Product Status: Active Base Product Number: TLIN10283 Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers
Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Type: Transceiver Product Status: Active Base Product Number: TLIN10283 Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width)

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Transceiver
Product Status: Active
Base Product Number: TLIN10283
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLIN10283DRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLIN10283DRQ1
Drivers, Receivers, Transceivers TLIN10283DRQ1
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces
Product Number TLIN10283DRQ1
Product Name Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Package Type SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Technology LIN; LIN
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details