Texas Instruments High-Performance Analog CODECS TLV320AIC13CDBT

Description
Voice-Band Interface 16 b Serial 30-TSSOP
Request a Quote Datasheet
Description
Voice-Band Interface 16 b Serial 30-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CODECS - TLV320AIC13CDBT-ND - DigiKey
Thief River Falls, MN, United States
Voice-Band Interface 16 b Serial 30-TSSOP

Voice-Band Interface 16 b Serial 30-TSSOP

Buy Now Datasheet
Interface - Interface - CODECs - TLV320AIC13CDBT - 797119-TLV320AIC13CDBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC13CDBT
797119-TLV320AIC13CDBT
Interface - Interface - CODECs - TLV320AIC13CDBT 797119-TLV320AIC13CDBT
Manufacturer: Texas Instruments Win Source Part Number: 797119-TLV320AIC13CD BT Packaging: Tube Type: Voice-Band Operating Temperature Range: 0°C ~ 70°C Package: 30-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Data Interface: Serial Voltage - Supply, Digital: 1.65 V ~ 1.95 V Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 84 / 92 Dynamic Range, ADCs / DACs (db) Typ: 85 / 92 Family Name: TLV320AIC13 Categories: Integrated Circuits (ICs) Manufacturer Package: 30-TSSOP Alternative Parts (Cross-Reference): TLV320AIC13IDBT; TLV320AIC13CDBTR; TLV320AIC13CDBT; TLV320AIC13IDBT; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 797119-TLV320AIC13CDBT
Packaging: Tube
Type: Voice-Band
Operating Temperature Range: 0°C ~ 70°C
Package: 30-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: Serial
Voltage - Supply, Digital: 1.65 V ~ 1.95 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 85 / 92
Family Name: TLV320AIC13
Categories: Integrated Circuits (ICs)
Manufacturer Package: 30-TSSOP
Alternative Parts (Cross-Reference): TLV320AIC13IDBT; TLV320AIC13CDBTR; TLV320AIC13CDBT; TLV320AIC13IDBT;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
716-TLV320AIC13CDBT
TSSOP Interface Transceiver IC 716-TLV320AIC13CDBT
PROGRAMMABLE CODEC, PDSO30, GREEN, PLASTIC, TSSOP-30 Product overview: TLV320AIC13CDBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC13CDBT can be used for catalog matching and distributor lookup.

PROGRAMMABLE CODEC, PDSO30, GREEN, PLASTIC, TSSOP-30 Product overview: TLV320AIC13CDBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC13CDBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - TLV320AIC13CDBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice-Band Interface 16 b Serial 30-TSSOP

Voice-Band Interface 16 b Serial 30-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC13CDBT-ND 797119-TLV320AIC13CDBT 716-TLV320AIC13CDBT TLV320AIC13CDBT
Product Name CODECS Interface - Interface - CODECs - TLV320AIC13CDBT TSSOP Interface Transceiver IC CODECS
Technology Serial
Device Type Codec Sensor Interface Transceiver Codec
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Controllers - 448-CY7C63813-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers