UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)
Automotive Dual UART With 64-Byte FIFO 48-TQFP -40 to 105 Product overview: TL16C752CIPFBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752CIPFBRQ1
Manufacturer: Texas Instruments
Win Source Part Number: 811034-TL16C752CIPFB
Packaging: Reel
Mounting Style: SMD
Protocol: RS485
Number of Channels: 2, DUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Supplier Device Package: 48-TQFP (7x7)
Manufacturer Package: 48-TQFP
Data Rate (Maximum): 3Mbps
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.62V ~ 5.5V
IC UART DUAL W/64B FIFO 48TQFP
UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)
IC UART DUAL W/64B FIFO 48TQFP
UART Interface IC DUAL UART W/ 64-BYTE FIFO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-43245-2-ND | 714-TL16C752CIPFBRQ1 | 811034-TL16C752CIPFBRQ1 | TL16C752CIPFBRQ1 | TL16C752CIPFBRQ1 | TL16C752CIPFBRQ1 | TL16C752CIPFBRQ1 |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Automotive Dual Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CIPFBRQ1 | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC |
| Technology | RS485 | RS485; RS485 | |||||
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | |||
| Supply Voltage | Other; 1.62V ~ 5.5V | Other; 1.62V ~ 5.5V | Other | Other; 1.62V ~ 5.5V | Other; 1.62V ~ 5.5V | ||
| Data Rate | 3000 kbps | 3000 kbps | 3000 kbps | 3000 kbps | 3000 to ? kbps |