Texas Instruments Interface - Interface - CODECs - TLV320AIC3101IRHB TLV320AIC3101IRHB

Description
Manufacturer: Texas Instruments Win Source Part Number: 090568-TLV320AIC3101 IRHB Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: PCM Audio Interface Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 92 / 102 Dynamic Range, ADCs / DACs (db) Typ: 93 / 97 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.65 V to 1.95 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 090568-TLV320AIC3101 IRHB Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: PCM Audio Interface Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 92 / 102 Dynamic Range, ADCs / DACs (db) Typ: 93 / 97 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.65 V to 1.95 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TLV320AIC3101IRHB - 090568-TLV320AIC3101IRHB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC3101IRHB
090568-TLV320AIC3101IRHB
Interface - Interface - CODECs - TLV320AIC3101IRHB 090568-TLV320AIC3101IRHB
Manufacturer: Texas Instruments Win Source Part Number: 090568-TLV320AIC3101 IRHB Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: PCM Audio Interface Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 92 / 102 Dynamic Range, ADCs / DACs (db) Typ: 93 / 97 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.65 V to 1.95 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 090568-TLV320AIC3101IRHB
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 102
Dynamic Range, ADCs / DACs (db) Typ: 93 / 97
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
24 BIT VQFN Interface Transceiver IC
716-TLV320AIC3101IRHB
24 BIT VQFN Interface Transceiver IC 716-TLV320AIC3101IRHB
IC STER AUD CODEC 24 BIT 32-VQFN Product overview: TLV320AIC3101IRHB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 BIT, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24 BIT, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3101IRH B can be used for catalog matching and distributor lookup.

IC STER AUD CODEC 24 BIT 32-VQFN Product overview: TLV320AIC3101IRHB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 BIT, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24 BIT, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3101IRHB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 090568-TLV320AIC3101IRHB 716-TLV320AIC3101IRHB
Product Name Interface - Interface - CODECs - TLV320AIC3101IRHB 24 BIT VQFN Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPB9348TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers