Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - TLC7135CDWRG4 TLC7135CDWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1269184-TLC7135CDWRG 4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 6 V Interface: BCD Display Type: LED, LCD Digits or Characters: A/D 4.5 Digits Family Name: TLC7135 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ICL7135CJI; ICL7135CJI+; ICL7135CAI+C10176; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1269184-TLC7135CDWRG 4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 6 V Interface: BCD Display Type: LED, LCD Digits or Characters: A/D 4.5 Digits Family Name: TLC7135 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ICL7135CJI; ICL7135CJI+; ICL7135CAI+C10176; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TLC7135CDWRG4 - 1269184-TLC7135CDWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TLC7135CDWRG4
1269184-TLC7135CDWRG4
PMIC - PMIC - Display Drivers - TLC7135CDWRG4 1269184-TLC7135CDWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1269184-TLC7135CDWRG 4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 6 V Interface: BCD Display Type: LED, LCD Digits or Characters: A/D 4.5 Digits Family Name: TLC7135 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ICL7135CJI; ICL7135CJI+; ICL7135CAI+C10176; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1269184-TLC7135CDWRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4 V ~ 6 V
Interface: BCD
Display Type: LED, LCD
Digits or Characters: A/D 4.5 Digits
Family Name: TLC7135
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): ICL7135CJI; ICL7135CJI+; ICL7135CAI+C10176;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - TLC7135CDWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TLC7135CDWRG4
Display Drivers TLC7135CDWRG4
LED, LCD Driver 28-SOIC

LED, LCD Driver 28-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1269184-TLC7135CDWRG4 TLC7135CDWRG4
Product Name PMIC - PMIC - Display Drivers - TLC7135CDWRG4 Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 4 V ~ 6 V Other; 4V ~ 6V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897972 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502MEA - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
Quad buffer/line driver; 3-state - 74ALVC125BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers