Texas Instruments TLK2501 1.5 to 2.5 Gbps Transceiver TLK2501IRCPR

Description
1.5 to 2.5 Gbps Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet
Description
1.5 to 2.5 Gbps Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK2501 1.5 to 2.5 Gbps Transceiver - TLK2501IRCPR - Texas Instruments
Dallas, TX, United States
TLK2501 1.5 to 2.5 Gbps Transceiver
TLK2501IRCPR
TLK2501 1.5 to 2.5 Gbps Transceiver TLK2501IRCPR
1.5 to 2.5 Gbps Transceiver 64-HVQFP -40 to 85

1.5 to 2.5 Gbps Transceiver 64-HVQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
755-TLK2501IRCPR
Interface Transceiver IC 755-TLK2501IRCPR
Transceiver 1TX 1RX 2.5Gbps 64-Pin HVQFP EP T/R Product overview: TLK2501IRCPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TLK2501IRCPR can be used for catalog matching and distributor lookup.

Transceiver 1TX 1RX 2.5Gbps 64-Pin HVQFP EP T/R Product overview: TLK2501IRCPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TLK2501IRCPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - TLK2501IRCPR - 032825-TLK2501IRCPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - TLK2501IRCPR
032825-TLK2501IRCPR
Interface - Interface - Serializers, Deserializers - TLK2501IRCPR 032825-TLK2501IRCPR
Manufacturer: Texas Instruments Win Source Part Number: 032825-TLK2501IRCPR Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 16/1 Output Type: CML Data Rate: 2.5Gbps Input Type: LVTTL Number of Outputs: 1/16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-HVQFP Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 2.3 V to 2.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032825-TLK2501IRCPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 16/1
Output Type: CML
Data Rate: 2.5Gbps
Input Type: LVTTL
Number of Outputs: 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-HVQFP
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 2.3 V to 2.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - TLK2501IRCPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
TLK2501IRCPR
Integrated Circuits (ICs) - Interface - Serializers, Deserializers TLK2501IRCPR
IC TRNSCVR 1.5-2.5GBPS 64-HVQFP

IC TRNSCVR 1.5-2.5GBPS 64-HVQFP

Supplier's Site
Serializers, Deserializers - TLK2501IRCPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
TLK2501IRCPR
Serializers, Deserializers TLK2501IRCPR
2.5Gbps Serializer/Deseriali zer 16/1 Input 1/16 Output 64-HVQFP (10x10)

2.5Gbps Serializer/Deserializer 16/1 Input 1/16 Output 64-HVQFP (10x10)

Buy Now
Interface - Serializers, Deserializers - TLK2501IRCPR - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
TLK2501IRCPR
Interface - Serializers, Deserializers TLK2501IRCPR
IC TRNSCVR 1.5-2.5GBPS 64-HVQFP

IC TRNSCVR 1.5-2.5GBPS 64-HVQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2501IRCPR 755-TLK2501IRCPR 032825-TLK2501IRCPR TLK2501IRCPR TLK2501IRCPR TLK2501IRCPR
Product Name TLK2501 1.5 to 2.5 Gbps Transceiver Interface Transceiver IC Interface - Interface - Serializers, Deserializers - TLK2501IRCPR Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers
Device Type Transceiver Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 2.7 Other; 2.3 V ~ 2.7 V Other Other; 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-89847012A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details