Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLIN14415DMTRQ1

Description
Win Source Part Number: 1342256-TLIN14415DMT RQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 100Kbps Voltage - Supply: 5.5V ~ 28V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VSON (4.5x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TLIN14415
Request a Quote Datasheet
Description
Win Source Part Number: 1342256-TLIN14415DMT RQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 100Kbps Voltage - Supply: 5.5V ~ 28V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VSON (4.5x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TLIN14415
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1342256-TLIN14415DMTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1342256-TLIN14415DMTRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1342256-TLIN14415DMTRQ1
Win Source Part Number: 1342256-TLIN14415DMT RQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 100Kbps Voltage - Supply: 5.5V ~ 28V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VSON (4.5x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TLIN14415

Win Source Part Number: 1342256-TLIN14415DMTRQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500 mV
Data Rate: 100Kbps
Voltage - Supply: 5.5V ~ 28V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 14-VDFN Exposed Pad
Supplier Device Package: 14-VSON (4.5x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TLIN14415

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLIN14415DMTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLIN14415DMTRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLIN14415DMTRQ1
IC TRANSCEIVER FULL 1/1 14VSON

IC TRANSCEIVER FULL 1/1 14VSON

Supplier's Site
Sheung Wan, Hong Kong
LIN Transceivers
TLIN14415DMTRQ1
LIN Transceivers TLIN14415DMTRQ1
LIN Transceivers Automotive local interconnect network transceiver with integrated voltage regulator and watchdog 14-VSON -40 to 125

LIN Transceivers Automotive local interconnect network transceiver with integrated voltage regulator and watchdog 14-VSON -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1342256-TLIN14415DMTRQ1 TLIN14415DMTRQ1 TLIN14415DMTRQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LIN Transceivers
Device Type Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 5.5V ~ 28V Other
Data Rate 100 kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Interface - Direct Digital Synthesis (DDS) - 5962-9220504MLA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details