SPECIALTY CONSUMER CIRCUIT, PBGA80, 5 X 5 MM, PLASTIC, VFBGA-80 Product overview: TLV320AIC33IGQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC33IGQER
Manufacturer: Texas Instruments
Win Source Part Number: 055164-TLV320AIC33IG
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 24 b I²C, Serial, SPI™ 80-BGA MICROSTAR JUNIOR (5x5)
Stereo Audio Interface 24 b I²C, Serial, SPI™ 80-BGA MICROSTAR JUNIOR (5x5)
IC AUDIO CODEC 24BIT SER 80BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-TLV320AIC33IGQER | 055164-TLV320AIC33IGQER | TLV320AIC33IGQER-ND | TLV320AIC33IGQER | TLV320AIC33IGQER |
| Product Name | Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC33IGQER | CODECS | CODECS | Interface - CODECs |
| Device Type | Transceiver | Sensor Interface | Codec | Codec | Sensor Interface; Codec |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VFBGA | BGA; 80-BGA MICROSTAR JUNIOR (5x5) | 80-VFBGA | BGA; 80-VFBGA | |
| Technology | SPI; I2C | I²C, Serial, SPI™ |