Texas Instruments High-Performance Analog Automotive SOIC Interface Transceiver IC TLIN2027DRQ1

Description
Fault-protected automotive local interconnect network (LIN) transceiver for K-line 8-SOIC -40 to 125 Product overview: TLIN2027DRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2027DRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fault-protected automotive local interconnect network (LIN) transceiver for K-line 8-SOIC -40 to 125 Product overview: TLIN2027DRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2027DRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SOIC Interface Transceiver IC
710-TLIN2027DRQ1
Automotive SOIC Interface Transceiver IC 710-TLIN2027DRQ1
Fault-protected automotive local interconnect network (LIN) transceiver for K-line 8-SOIC -40 to 125 Product overview: TLIN2027DRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2027DRQ1 can be used for catalog matching and distributor lookup.

Fault-protected automotive local interconnect network (LIN) transceiver for K-line 8-SOIC -40 to 125 Product overview: TLIN2027DRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2027DRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1099792-TLIN2027DRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1099792-TLIN2027DRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1099792-TLIN2027DRQ1
Win Source Part Number: 1099792-TLIN2027DRQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 200 mV Data Rate: 20kbps Voltage - Supply: 4V ~ 48V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLIN2027DRQ1TR,2 96-TLIN2027DRQ1DKR,2 96-TLIN2027DRQ1CT Base Product Number: TLIN2027

Win Source Part Number: 1099792-TLIN2027DRQ1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200 mV
Data Rate: 20kbps
Voltage - Supply: 4V ~ 48V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLIN2027DRQ1TR,296-TLIN2027DRQ1DKR,296-TLIN2027DRQ1CT
Base Product Number: TLIN2027

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLIN2027DRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLIN2027DRQ1
Drivers, Receivers, Transceivers TLIN2027DRQ1
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TLIN2027DRQ1 1099792-TLIN2027DRQ1 TLIN2027DRQ1
Product Name Automotive SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 4V ~ 48V Other; 4V ~ 48V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM8513X-AD-T-1 - 172997-ADM8513 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; PG-LQFP-48-1
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details