Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLIN2027DRBRQ1

Description
Win Source Part Number: 1356340-TLIN2027DRBR Q1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 31 pct. Type: Transceiver MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Base Product Number: TLIN2027 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4V ~ 48V Data Rate: 20kbps Protocol: LIN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 200 mV
Request a Quote Datasheet
Description
Win Source Part Number: 1356340-TLIN2027DRBR Q1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 31 pct. Type: Transceiver MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Base Product Number: TLIN2027 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4V ~ 48V Data Rate: 20kbps Protocol: LIN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 200 mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1356340-TLIN2027DRBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1356340-TLIN2027DRBRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1356340-TLIN2027DRBRQ1
Win Source Part Number: 1356340-TLIN2027DRBR Q1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 31 pct. Type: Transceiver MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Base Product Number: TLIN2027 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4V ~ 48V Data Rate: 20kbps Protocol: LIN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 200 mV

Win Source Part Number: 1356340-TLIN2027DRBRQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 31 pct.
Type: Transceiver
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Base Product Number: TLIN2027
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4V ~ 48V
Data Rate: 20kbps
Protocol: LIN
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200 mV

Buy Now Datasheet
Singapore, Singapore
Automotive Interface Transceiver IC
710-TLIN2027DRBRQ1
Automotive Interface Transceiver IC 710-TLIN2027DRBRQ1
Fault-protected automotive local interconnect network (LIN) transceiver for K-line 8-SON -40 to 125 Product overview: TLIN2027DRBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2027DRBRQ1 can be used for catalog matching and distributor lookup.

Fault-protected automotive local interconnect network (LIN) transceiver for K-line 8-SON -40 to 125 Product overview: TLIN2027DRBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2027DRBRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLIN2027DRBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLIN2027DRBRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLIN2027DRBRQ1
IC TRANSCEIVER 1/1 8SON

IC TRANSCEIVER 1/1 8SON

Supplier's Site
Drivers, Receivers, Transceivers - TLIN2027DRBRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLIN2027DRBRQ1
Drivers, Receivers, Transceivers TLIN2027DRBRQ1
IC TRANSCEIVER 1/1 8VSON

IC TRANSCEIVER 1/1 8VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1356340-TLIN2027DRBRQ1 710-TLIN2027DRBRQ1 TLIN2027DRBRQ1 TLIN2027DRBRQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Automotive Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other; 4V ~ 48V Other Other; 4V ~ 48V
Data Rate 20 kbps 20 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1898135 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details