Texas Instruments TL16C754C Quad UART with 64-Byte FIFO TL16CP754CIPM

Description
Quad UART with 64-Byte FIFO 64-LQFP -40 to 85
Request a Quote
Description
Quad UART with 64-Byte FIFO 64-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL16CP754CIPM is a quad UART (Universal Asynchronous Receiver Transmitter) designed for high-speed serial communication. It features a 64-byte FIFO for both transmit and receive operations, supporting data rates up to 3 Mbps. The device operates with a supply voltage range of 1.62 V to 5.5 V and is compatible with various voltage levels, including 1.8 V, 2.5 V, 3.3 V, and 5 V. This UART includes advanced features such as automatic hardware and software flow control, modem control functions, and infrared data association (IrDA) capability. It also supports programmable baud rates and has built-in error detection for framing, overflow, and parity errors. The device is available in a 64-pin LQFP package, making it suitable for surface mount applications. The TL16CP754CIPM is characterized for operation in a temperature range from -40°C to 85°C, and it is compliant with halogen-free standards. It is a suitable choice for applications requiring reliable and efficient serial communication with multiple channels.

Datasheet Summary
Powered by GS/AI

The TL16CP754CIPM is a quad UART (Universal Asynchronous Receiver Transmitter) designed for high-speed serial communication. It features a 64-byte FIFO for both transmit and receive operations, supporting data rates up to 3 Mbps. The device operates with a supply voltage range of 1.62 V to 5.5 V and is compatible with various voltage levels, including 1.8 V, 2.5 V, 3.3 V, and 5 V. This UART includes advanced features such as automatic hardware and software flow control, modem control functions, and infrared data association (IrDA) capability. It also supports programmable baud rates and has built-in error detection for framing, overflow, and parity errors. The device is available in a 64-pin LQFP package, making it suitable for surface mount applications. The TL16CP754CIPM is characterized for operation in a temperature range from -40°C to 85°C, and it is compliant with halogen-free standards. It is a suitable choice for applications requiring reliable and efficient serial communication with multiple channels.

Suppliers

Company
Product
Description
Supplier Links
TL16C754C Quad UART with 64-Byte FIFO - TL16CP754CIPM - Texas Instruments
Dallas, TX, United States
TL16C754C Quad UART with 64-Byte FIFO
TL16CP754CIPM
TL16C754C Quad UART with 64-Byte FIFO TL16CP754CIPM
Quad UART with 64-Byte FIFO 64-LQFP -40 to 85

Quad UART with 64-Byte FIFO 64-LQFP -40 to 85

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CIPM - 1268109-TL16CP754CIPM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CIPM
1268109-TL16CP754CIPM
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CIPM 1268109-TL16CP754CIPM
Manufacturer: Texas Instruments Win Source Part Number: 1268109-TL16CP754CIP M Packaging: Tray Features: Internal Oscillator Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 1.62 V ~ 5.5 V Protocol: RS485 Number of Channels: 4, QUART FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: TL16CP754C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LQFP (10x10) Data Rate (Maximum): 3Mbps Alternative Parts (Cross-Reference): SC16C654DIB64,157; SC16C654IB64,157; SC16C554DIB64; Introduction Date: September 24, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268109-TL16CP754CIPM
Packaging: Tray
Features: Internal Oscillator
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 1.62 V ~ 5.5 V
Protocol: RS485
Number of Channels: 4, QUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: TL16CP754C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP (10x10)
Data Rate (Maximum): 3Mbps
Alternative Parts (Cross-Reference): SC16C654DIB64,157; SC16C654IB64,157; SC16C554DIB64;
Introduction Date: September 24, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8V 5V Interface Transceiver IC
714-TL16CP754CIPM
1.8V 5V Interface Transceiver IC 714-TL16CP754CIPM
4-CH UART IC, 3Mbps, 1.8V-5V, 65B FIFO, LQFP Product overview: TL16CP754CIPM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16CP754CIPM can be used for catalog matching and distributor lookup.

4-CH UART IC, 3Mbps, 1.8V-5V, 65B FIFO, LQFP Product overview: TL16CP754CIPM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16CP754CIPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-23061-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-23061-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-23061-ND
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16CP754CIPM
UART Interface IC TL16CP754CIPM
UART Interface IC Quad UART with 64 Byte FIFO

UART Interface IC Quad UART with 64 Byte FIFO

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CIPM - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16CP754CIPM
UARTs (Universal Asynchronous Receiver Transmitter) TL16CP754CIPM
IC QUAD UART 64BYTE FIFO 64-LQFP

IC QUAD UART 64BYTE FIFO 64-LQFP

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CIPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16CP754CIPM
UARTs (Universal Asynchronous Receiver Transmitter) TL16CP754CIPM
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CIPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16CP754CIPM
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16CP754CIPM
IC QUAD UART 64BYTE FIFO 64-LQFP

IC QUAD UART 64BYTE FIFO 64-LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16CP754CIPM 1268109-TL16CP754CIPM 714-TL16CP754CIPM 296-23061-ND TL16CP754CIPM TL16CP754CIPM TL16CP754CIPM TL16CP754CIPM
Product Name TL16C754C Quad UART with 64-Byte FIFO Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CIPM 1.8V 5V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP LQFP LQFP; 64-LQFP LQFP-64 QFP; 64-LQFP QFP; LQFP; 64-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701RA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Audio Special Purpose - DIX4192TPFBRQ1 - 808766-DIX4192TPFBRQ1 - Win Source Electronics
Specs
Device Type Sensor Interface; Transceiver
Supply Voltage Other; 1.65V ~ 1.95V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4051F - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details