Texas Instruments Automotive 58V Interface Transceiver IC TLIN2021DRBRQ1

Description
Automotive local interconnect network (LIN) transceiver with WAKE/INH and 58V bus fault protection 8-SON -40 to 125 Product overview: TLIN2021DRBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 58V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 58V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2021DRBRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive local interconnect network (LIN) transceiver with WAKE/INH and 58V bus fault protection 8-SON -40 to 125 Product overview: TLIN2021DRBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 58V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 58V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2021DRBRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 58V Interface Transceiver IC
710-TLIN2021DRBRQ1
Automotive 58V Interface Transceiver IC 710-TLIN2021DRBRQ1
Automotive local interconnect network (LIN) transceiver with WAKE/INH and 58V bus fault protection 8-SON -40 to 125 Product overview: TLIN2021DRBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 58V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 58V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2021DRBRQ1 can be used for catalog matching and distributor lookup.

Automotive local interconnect network (LIN) transceiver with WAKE/INH and 58V bus fault protection 8-SON -40 to 125 Product overview: TLIN2021DRBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 58V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 58V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2021DRBRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1198804-TLIN2021DRBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1198804-TLIN2021DRBRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1198804-TLIN2021DRBRQ1
Win Source Part Number: 1198804-TLIN2021DRBR Q1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 100Kbps Voltage - Supply: 4.5V ~ 45V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLIN2021DRBRQ1TR Base Product Number: TLIN2021

Win Source Part Number: 1198804-TLIN2021DRBRQ1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500 mV
Data Rate: 100Kbps
Voltage - Supply: 4.5V ~ 45V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLIN2021DRBRQ1TR
Base Product Number: TLIN2021

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLIN2021DRBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLIN2021DRBRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLIN2021DRBRQ1
IC TRANSCEIVER FULL 1/1 8SON

IC TRANSCEIVER FULL 1/1 8SON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TLIN2021DRBRQ1 1198804-TLIN2021DRBRQ1 TLIN2021DRBRQ1
Product Name Automotive 58V Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260859-SI3010-F-GSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 289-406 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1899634 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
View Details