1 CHANNEL(S), 115Kbps, SERIAL COMM CONTROLLER, PQFP100, PLASTIC, LQFP-100 Product overview: TL16PC564BLVPZ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16PC564BLVPZ can be used for catalog matching and distributor lookup.
UART IC 1, UART Channel 64 Byte 100-LQFP (14x14)
Manufacturer: Texas Instruments
Win Source Part Number: 032351-TL16PC564BLVP
Packaging: Tray
Mounting: SMD (SMT)
Number of Channels: 1, UART
FIFO's: 64 Byte
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 100-PQFP (14x14)
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
UART IC 1, UART Channel 64 Byte 100-LQFP (14x14)
IC PCMCIA UART 100LQFP
IC PCMCIA UART 100LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-TL16PC564BLVPZ | 296-2651-ND | 032351-TL16PC564BLVPZ | TL16PC564BLVPZ | TL16PC564BLVPZ | TL16PC564BLVPZ |
| Product Name | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16PC564BLVPZ | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | ||||
| Data Rate | 1000 kbps | |||||
| Operating Temperature | 0 C (32 F) |