Texas Instruments TLK1521 500 Mbps to 1.3 Gbps 18 bit Transceiver TLK1521IPAPG4

Description
500 Mbps to 1.3 Gbps 18 bit Transceiver 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
500 Mbps to 1.3 Gbps 18 bit Transceiver 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK1521 500 Mbps to 1.3 Gbps 18 bit Transceiver - TLK1521IPAPG4 - Texas Instruments
Dallas, TX, United States
TLK1521 500 Mbps to 1.3 Gbps 18 bit Transceiver
TLK1521IPAPG4
TLK1521 500 Mbps to 1.3 Gbps 18 bit Transceiver TLK1521IPAPG4
500 Mbps to 1.3 Gbps 18 bit Transceiver 64-HTQFP -40 to 85

500 Mbps to 1.3 Gbps 18 bit Transceiver 64-HTQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Serializers, Deserializers - TLK1521IPAPG4 - 1269653-TLK1521IPAPG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - TLK1521IPAPG4
1269653-TLK1521IPAPG4
Interface - Interface - Serializers, Deserializers - TLK1521IPAPG4 1269653-TLK1521IPAPG4
Manufacturer: Texas Instruments Win Source Part Number: 1269653-TLK1521IPAPG 4 Packaging: Tray Mounting Style: SMD Number of Inputs: 18/1 Output Type: VML Data Rate: 1.3Gbps Function: Serializer/Deseriali zer Input Type: LVTTL Number of Outputs: 1/18 Categories: Integrated Circuits Supplier Device Package: 64-HTQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: TLK1521 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V

Manufacturer: Texas Instruments
Win Source Part Number: 1269653-TLK1521IPAPG4
Packaging: Tray
Mounting Style: SMD
Number of Inputs: 18/1
Output Type: VML
Data Rate: 1.3Gbps
Function: Serializer/Deserializer
Input Type: LVTTL
Number of Outputs: 1/18
Categories: Integrated Circuits
Supplier Device Package: 64-HTQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: TLK1521
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 2.7V

Buy Now
18 bit Interface Transceiver IC - 755-TLK1521IPAPG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18 bit Interface Transceiver IC
755-TLK1521IPAPG4
18 bit Interface Transceiver IC 755-TLK1521IPAPG4
500 Mbps to 1.3 Gbps 18 bit Transceiver 64-HTQFP -40 to 85 Product overview: TLK1521IPAPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18 bit, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TLK1521IPAPG4 can be used for catalog matching and distributor lookup.

500 Mbps to 1.3 Gbps 18 bit Transceiver 64-HTQFP -40 to 85 Product overview: TLK1521IPAPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18 bit, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TLK1521IPAPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - TLK1521IPAPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
TLK1521IPAPG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers TLK1521IPAPG4
IC TXRX 1.3GBPS 18BIT 64-HTQFP

IC TXRX 1.3GBPS 18BIT 64-HTQFP

Supplier's Site
Serializers, Deserializers - TLK1521IPAPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
TLK1521IPAPG4
Serializers, Deserializers TLK1521IPAPG4
1.3Gbps Serializer/Deseriali zer 18/1 Input 1/18 Output 64-HTQFP (10x10)

1.3Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK1521IPAPG4 1269653-TLK1521IPAPG4 755-TLK1521IPAPG4 TLK1521IPAPG4 TLK1521IPAPG4
Product Name TLK1521 500 Mbps to 1.3 Gbps 18 bit Transceiver Interface - Interface - Serializers, Deserializers - TLK1521IPAPG4 18 bit Interface Transceiver IC Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Transceiver Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 2.7 Other; 2.3V ~ 2.7V Other Other; 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-88718012A - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CLC001AJE-TR13-NS - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage 3.6V; Other
View Details
 - 40014BDM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details