Texas Instruments TL16C752B-EP Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo TL16C752BLPTREP

Description
Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo 48-LQFP -55 to 110
Request a Quote Datasheet
Description
Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo 48-LQFP -55 to 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C752B-EP Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo - TL16C752BLPTREP - Texas Instruments
Dallas, TX, United States
TL16C752B-EP Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo
TL16C752BLPTREP
TL16C752B-EP Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo TL16C752BLPTREP
Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo 48-LQFP -55 to 110

Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo 48-LQFP -55 to 110

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
714-TL16C752BLPTREP
3.3V Interface Transceiver IC 714-TL16C752BLPTREP
2-CH UART 3Mbps 3.3V 48-Pin LQFP T/R Product overview: TL16C752BLPTREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752BLPTREP can be used for catalog matching and distributor lookup.

2-CH UART 3Mbps 3.3V 48-Pin LQFP T/R Product overview: TL16C752BLPTREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752BLPTREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-22406-1-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-22406-1-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-22406-1-ND
UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-22406-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-22406-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-22406-2-ND
UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-22406-6-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-22406-6-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-22406-6-ND
UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BLPTREP - 1107623-TL16C752BLPTREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BLPTREP
1107623-TL16C752BLPTREP
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BLPTREP 1107623-TL16C752BLPTREP
Manufacturer: Texas Instruments Win Source Part Number: 1107623-TL16C752BLPT REP Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 3Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): XR16V2750IM-F; V62/03626-02XE; V62/03626-01XE; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107623-TL16C752BLPTREP
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 3Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): XR16V2750IM-F; V62/03626-02XE; V62/03626-01XE;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BLPTREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752BLPTREP
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752BLPTREP
UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BLPTREP - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752BLPTREP
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752BLPTREP
IC DUAL UART W/FIFO 3.3V 48-LQFP

IC DUAL UART W/FIFO 3.3V 48-LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C752BLPTREP
UART Interface IC TL16C752BLPTREP
UART Interface IC Mil Enhance 3.3V Dual UART

UART Interface IC Mil Enhance 3.3V Dual UART

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BLPTREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752BLPTREP
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C752BLPTREP
IC DUAL UART W/FIFO 3.3V 48-LQFP

IC DUAL UART W/FIFO 3.3V 48-LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C752BLPTREP 714-TL16C752BLPTREP 296-22406-1-ND 1107623-TL16C752BLPTREP TL16C752BLPTREP TL16C752BLPTREP TL16C752BLPTREP TL16C752BLPTREP
Product Name TL16C752B-EP Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo 3.3V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BLPTREP UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -55 to 110 C (-67 to 230 F)
Package Type LQFP LQFP LQFP; 48-LQFP QFP; 48-LQFP (7x7) QFP; LQFP; 48-LQFP QFP; 48-LQFP LQFP-48
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers