Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLIN10283SDRQ1

Description
Win Source Part Number: 1261106-TLIN10283SDR Q1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 500 mV Data Rate: 100Kbps Voltage - Supply: 5.5V ~ 36V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLIN10283SDRQ1CT ,296-TLIN10283SDRQ1T R,296-TLIN10283SDRQ1 DKR Base Product Number: TLIN10283
Request a Quote Datasheet
Description
Win Source Part Number: 1261106-TLIN10283SDR Q1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 500 mV Data Rate: 100Kbps Voltage - Supply: 5.5V ~ 36V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLIN10283SDRQ1CT ,296-TLIN10283SDRQ1T R,296-TLIN10283SDRQ1 DKR Base Product Number: TLIN10283
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261106-TLIN10283SDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261106-TLIN10283SDRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261106-TLIN10283SDRQ1
Win Source Part Number: 1261106-TLIN10283SDR Q1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 500 mV Data Rate: 100Kbps Voltage - Supply: 5.5V ~ 36V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLIN10283SDRQ1CT ,296-TLIN10283SDRQ1T R,296-TLIN10283SDRQ1 DKR Base Product Number: TLIN10283

Win Source Part Number: 1261106-TLIN10283SDRQ1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 500 mV
Data Rate: 100Kbps
Voltage - Supply: 5.5V ~ 36V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLIN10283SDRQ1CT,296-TLIN10283SDRQ1TR,296-TLIN10283SDRQ1DKR
Base Product Number: TLIN10283

Buy Now Datasheet
Singapore, Singapore
3.3V 5V SOIC Interface Transceiver IC
710-TLIN10283SDRQ1
3.3V 5V SOIC Interface Transceiver IC 710-TLIN10283SDRQ1
LIN Transceiver with Integrated Vreg 3.3V/5V 8-Pin SOIC T/R Product overview: TLIN10283SDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN10283SDRQ1 can be used for catalog matching and distributor lookup.

LIN Transceiver with Integrated Vreg 3.3V/5V 8-Pin SOIC T/R Product overview: TLIN10283SDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN10283SDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TLIN10283SDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLIN10283SDRQ1
Drivers, Receivers, Transceivers TLIN10283SDRQ1
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1261106-TLIN10283SDRQ1 710-TLIN10283SDRQ1 TLIN10283SDRQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 3.3V 5V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 5.5V ~ 36V Other; 5.5V ~ 36V
Data Rate 100 kbps 100 kbps
Unlock Full Specs
to access all available technical data