Texas Instruments TLC14 Butterworth Switched-Capacitor Filter TLC14CD

Description
Butterworth Switched-Capacitor Filter 8-SOIC
Request a Quote Datasheet
Description
Butterworth Switched-Capacitor Filter 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC14 Butterworth Switched-Capacitor Filter - TLC14CD - Texas Instruments
Dallas, TX, United States
TLC14 Butterworth Switched-Capacitor Filter
TLC14CD
TLC14 Butterworth Switched-Capacitor Filter TLC14CD
Butterworth Switched-Capacitor Filter 8-SOIC

Butterworth Switched-Capacitor Filter 8-SOIC

Supplier's Site Datasheet
Singapore, Singapore
20kHz SOIC Interface Transceiver IC
735-TLC14CD
20kHz SOIC Interface Transceiver IC 735-TLC14CD
Active Filter Single SW-CAP Low Pass 4th Order 20kHz 8-Pin SOIC Tube Product overview: TLC14CD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20kHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20kHz, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-TLC14CD can be used for catalog matching and distributor lookup.

Active Filter Single SW-CAP Low Pass 4th Order 20kHz 8-Pin SOIC Tube Product overview: TLC14CD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20kHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20kHz, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-TLC14CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Filters - Active - TLC14CD - 1108065-TLC14CD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - TLC14CD
1108065-TLC14CD
Interface - Interface - Filters - Active - TLC14CD 1108065-TLC14CD
Manufacturer: Texas Instruments Win Source Part Number: 1108065-TLC14CD Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 30kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: Texas Instruments
Win Source Part Number: 1108065-TLC14CD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Butterworth, Low Pass Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 30kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
TLC14CD
Integrated Circuits (ICs) - Interface - Filters - Active TLC14CD
IC FILTER 30KHZ BUTTER 8SOIC

IC FILTER 30KHZ BUTTER 8SOIC

Supplier's Site
Filters - Active - TLC14CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
TLC14CD
Filters - Active TLC14CD
Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 30kHz 8-SOIC

Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 30kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLC14CD 735-TLC14CD 1108065-TLC14CD TLC14CD TLC14CD
Product Name TLC14 Butterworth Switched-Capacitor Filter 20kHz SOIC Interface Transceiver IC Interface - Interface - Filters - Active - TLC14CD Integrated Circuits (ICs) - Interface - Filters - Active Filters - Active
Package Type SOIC SOIC SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401M3A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details