Texas Instruments TLK1102E 11.3-Gbps Dual Channel Cable and PC Board Equalizer TLK1102ERGER

Description
11.3-Gbps Dual Channel Cable and PC Board Equalizer 24-VQFN -40 to 100
Request a Quote Datasheet
Description
11.3-Gbps Dual Channel Cable and PC Board Equalizer 24-VQFN -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK1102E 11.3-Gbps Dual Channel Cable and PC Board Equalizer - TLK1102ERGER - Texas Instruments
Dallas, TX, United States
TLK1102E 11.3-Gbps Dual Channel Cable and PC Board Equalizer
TLK1102ERGER
TLK1102E 11.3-Gbps Dual Channel Cable and PC Board Equalizer TLK1102ERGER
11.3-Gbps Dual Channel Cable and PC Board Equalizer 24-VQFN -40 to 100

11.3-Gbps Dual Channel Cable and PC Board Equalizer 24-VQFN -40 to 100

Buy Now Datasheet
Interface - Interface - Specialized - TLK1102ERGER - 043171-TLK1102ERGER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TLK1102ERGER
043171-TLK1102ERGER
Interface - Interface - Specialized - TLK1102ERGER 043171-TLK1102ERGER
Manufacturer: Texas Instruments Win Source Part Number: 043171-TLK1102ERGER Packaging: Reel - TR Applications: Networking Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.95 V to 3.6 V Alternative Parts (Cross-Reference): TLK1102ERGET; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043171-TLK1102ERGER
Packaging: Reel - TR
Applications: Networking
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.95 V to 3.6 V
Alternative Parts (Cross-Reference): TLK1102ERGET;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - TLK1102ERGER - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TLK1102ERGER
Interface - Specialized TLK1102ERGER
IC INTERFACE SPECIALIZED 24VQFN

IC INTERFACE SPECIALIZED 24VQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TLK1102ERGER
Integrated Circuits (ICs) - Interface - Specialized TLK1102ERGER
IC INTERFACE SPECIALIZED 24VQFN

IC INTERFACE SPECIALIZED 24VQFN

Supplier's Site
Specialized - TLK1102ERGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TLK1102ERGER
Specialized TLK1102ERGER
Networking Interface 24-VQFN (4x4)

Networking Interface 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK1102ERGER 043171-TLK1102ERGER TLK1102ERGER TLK1102ERGER TLK1102ERGER
Product Name TLK1102E 11.3-Gbps Dual Channel Cable and PC Board Equalizer Interface - Interface - Specialized - TLK1102ERGER Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type TLK1102E 11.3-Gbps Dual Channel Cable and PC Board Equalizer Sensor Interface Sensor Interface
Features RoHS RoHS
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC366 Hex Bus Drivers With 3-State Outputs - 5962-8682801EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details