Texas Instruments TL16C754B Quad UART with 64-Byte FIFO TL16C754BPN

Description
Quad UART with 64-Byte FIFO 80-LQFP -40 to 85
Request a Quote Datasheet
Description
Quad UART with 64-Byte FIFO 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C754B Quad UART with 64-Byte FIFO - TL16C754BPN - Texas Instruments
Dallas, TX, United States
TL16C754B Quad UART with 64-Byte FIFO
TL16C754BPN
TL16C754B Quad UART with 64-Byte FIFO TL16C754BPN
Quad UART with 64-Byte FIFO 80-LQFP -40 to 85

Quad UART with 64-Byte FIFO 80-LQFP -40 to 85

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-6593-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-6593-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-6593-ND
UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPN - 032350-TL16C754BPN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPN
032350-TL16C754BPN
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPN 032350-TL16C754BPN
Manufacturer: Texas Instruments Win Source Part Number: 032350-TL16C754BPN Packaging: Tube/Rail Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 3Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032350-TL16C754BPN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 3Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 80-LQFP (12x12)
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50MHz 3.3V 5V Interface Transceiver IC
714-TL16C754BPN
50MHz 3.3V 5V Interface Transceiver IC 714-TL16C754BPN
4-CH UART 3Mbps 50MHz 64B FIFO 3.3V/5V LQFP Product overview: TL16C754BPN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 50MHz, 3.3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C754BPN can be used for catalog matching and distributor lookup.

4-CH UART 3Mbps 50MHz 64B FIFO 3.3V/5V LQFP Product overview: TL16C754BPN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 50MHz, 3.3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C754BPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BPN
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BPN
IC QUAD UART W/FIFO 80-LQFP

IC QUAD UART W/FIFO 80-LQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPN - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BPN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BPN
IC QUAD UART W/FIFO 80-LQFP

IC QUAD UART W/FIFO 80-LQFP

Supplier's Site Datasheet
Uart, Quad, 54B Fifo, 80Lqfp; No. Of Channels Texas Instruments - 28AH5557 - Newark, An Avnet Company
Chicago, IL, United States
Uart, Quad, 54B Fifo, 80Lqfp; No. Of Channels Texas Instruments
28AH5557
Uart, Quad, 54B Fifo, 80Lqfp; No. Of Channels Texas Instruments 28AH5557
UART, QUAD, 54B FIFO, 80LQFP; No. of Channels:4 Channel; Data Rate:3Mbps; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:LQFP; No. of Pins:80Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

UART, QUAD, 54B FIFO, 80LQFP; No. of Channels:4 Channel; Data Rate:3Mbps; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:LQFP; No. of Pins:80Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
TL16C754BPN
UART Interface IC TL16C754BPN
UART Interface IC Quad UART With 64-Byte FIFO

UART Interface IC Quad UART With 64-Byte FIFO

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BPN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BPN
UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C754BPN 296-6593-ND 032350-TL16C754BPN 714-TL16C754BPN TL16C754BPN TL16C754BPN 28AH5557 TL16C754BPN TL16C754BPN
Product Name TL16C754B Quad UART with 64-Byte FIFO UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPN 50MHz 3.3V 5V Interface Transceiver IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Uart, Quad, 54B Fifo, 80Lqfp; No. Of Channels Texas Instruments UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Receiver; UART Transceiver Receiver; Sensor Interface UART Receiver; UART
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP,PLCC LQFP; 80-LQFP QFP; 80-LQFP (12x12) LQFP QFP QFP; 80-LQFP LQFP LQFP-80 QFP; LQFP; 80-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54HC366 Hex Bus Drivers With 3-State Outputs - 5962-8682801EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details