The TLC14ID is a monolithic Butterworth fourth-order low-pass switched-capacitor filter in an 8-pin SOIC package, designed for cutoff frequencies from 0.05 Hz to 20 kHz with a clock-to-cutoff frequency ratio of 100:1 and less than ±1% error. It operates with a supply voltage range of ±2.25 V to ±6 V, supports TTL-compatible clock inputs via the level shift (LS) terminal, and is characterized for operation from -40°C to 85°C. The device requires an external clock signal and features low supply-voltage sensitivity and minimal response deviation over temperature and time.
Butterworth Switched-Capacitor Filter 8-SOIC
Active Filter Single SW-CAP Low Pass 4th Order 20kHz 8-Pin SOIC Tube Product overview: TLC14ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20kHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20kHz, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-TLC14ID can be used for catalog matching and distributor lookup.
Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 30kHz 8-SOIC
IC FILTER 30KHZ BUTTER 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLC14ID | 735-TLC14ID | TLC14ID | TLC14ID |
| Product Name | TLC14 Butterworth Switched-Capacitor Filter | 20kHz SOIC Interface Transceiver IC | Filters - Active | Integrated Circuits (ICs) - Interface - Filters - Active |
| Package Type | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |