Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLIN14413DMTRQ1

Description
Win Source Part Number: 1342259-TLIN14413DMT RQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 100Kbps Voltage - Supply: 5.5V ~ 28V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VSON (4.5x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TLIN14413
Request a Quote Datasheet
Description
Win Source Part Number: 1342259-TLIN14413DMT RQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 100Kbps Voltage - Supply: 5.5V ~ 28V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VSON (4.5x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TLIN14413
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1342259-TLIN14413DMTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1342259-TLIN14413DMTRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1342259-TLIN14413DMTRQ1
Win Source Part Number: 1342259-TLIN14413DMT RQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 100Kbps Voltage - Supply: 5.5V ~ 28V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VSON (4.5x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TLIN14413

Win Source Part Number: 1342259-TLIN14413DMTRQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500 mV
Data Rate: 100Kbps
Voltage - Supply: 5.5V ~ 28V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 14-VDFN Exposed Pad
Supplier Device Package: 14-VSON (4.5x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TLIN14413

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLIN14413DMTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLIN14413DMTRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLIN14413DMTRQ1
IC TRANSCEIVER FULL 1/1 14VSON

IC TRANSCEIVER FULL 1/1 14VSON

Supplier's Site
Sheung Wan, Hong Kong
LIN Transceivers
TLIN14413DMTRQ1
LIN Transceivers TLIN14413DMTRQ1
LIN Transceivers LIN PLUS LDO

LIN Transceivers LIN PLUS LDO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1342259-TLIN14413DMTRQ1 TLIN14413DMTRQ1 TLIN14413DMTRQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LIN Transceivers
Device Type Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 5.5V ~ 28V Other
Data Rate 100 kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface adapters - 857-980 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface - CODECs - AD1849JP - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details