Texas Instruments TL16C752C Dual UART With 64-Byte FIFO TL16C752CIPFB

Description
Dual UART With 64-Byte FIFO 48-TQFP -40 to 85
Request a Quote Datasheet
Description
Dual UART With 64-Byte FIFO 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C752C Dual UART With 64-Byte FIFO - TL16C752CIPFB - Texas Instruments
Dallas, TX, United States
TL16C752C Dual UART With 64-Byte FIFO
TL16C752CIPFB
TL16C752C Dual UART With 64-Byte FIFO TL16C752CIPFB
Dual UART With 64-Byte FIFO 48-TQFP -40 to 85

Dual UART With 64-Byte FIFO 48-TQFP -40 to 85

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-24316-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-24316-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-24316-ND
UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CIPFB - 1268104-TL16C752CIPFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CIPFB
1268104-TL16C752CIPFB
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CIPFB 1268104-TL16C752CIPFB
Manufacturer: Texas Instruments Win Source Part Number: 1268104-TL16C752CIPF B Packaging: Tray Package: 48-TQFP Mounting: SMD Operating Supply Voltage: 1.62 V ~ 5.5 V Protocol: RS485 Number of Channels: 2, DUART FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: TL16C752C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TQFP (7x7) Data Rate (Maximum): 3Mbps Alternative Parts (Cross-Reference): XR16C2850CJ-F; XR16C2850IJ-F; XR16L2552IMTR-F; Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268104-TL16C752CIPFB
Packaging: Tray
Package: 48-TQFP
Mounting: SMD
Operating Supply Voltage: 1.62 V ~ 5.5 V
Protocol: RS485
Number of Channels: 2, DUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: TL16C752C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP (7x7)
Data Rate (Maximum): 3Mbps
Alternative Parts (Cross-Reference): XR16C2850CJ-F; XR16C2850IJ-F; XR16L2552IMTR-F;
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8V 2.5V 3.3V Interface Transceiver IC
714-TL16C752CIPFB
1.8V 2.5V 3.3V Interface Transceiver IC 714-TL16C752CIPFB
UART 2-CH 64byte FIFO 1.8V/2.5V/3.3V/5V 48-Pin TQFP Tray Product overview: TL16C752CIPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752CIPFB can be used for catalog matching and distributor lookup.

UART 2-CH 64byte FIFO 1.8V/2.5V/3.3V/5V 48-Pin TQFP Tray Product overview: TL16C752CIPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752CIPFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CIPFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752CIPFB
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752CIPFB
UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CIPFB - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752CIPFB
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752CIPFB
IC DUAL UART W/64B FIFO 48-TQFP

IC DUAL UART W/64B FIFO 48-TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C752CIPFB
UART Interface IC TL16C752CIPFB
UART Interface IC Dual UART With 64- Byte FIFO

UART Interface IC Dual UART With 64- Byte FIFO

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CIPFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752CIPFB
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C752CIPFB
IC DUAL UART W/64B FIFO 48-TQFP

IC DUAL UART W/64B FIFO 48-TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C752CIPFB 296-24316-ND 1268104-TL16C752CIPFB 714-TL16C752CIPFB TL16C752CIPFB TL16C752CIPFB TL16C752CIPFB TL16C752CIPFB
Product Name TL16C752C Dual UART With 64-Byte FIFO UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CIPFB 1.8V 2.5V 3.3V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) 0 C (32 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP,VQFN TQFP; 48-TQFP TQFP QFP; TQFP; 48-TQFP QFP; 48-TQFP TQFP-48 QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

DS26LS31MQML Quad High Speed Differential Line Driver - DS26LS31ME-SMD - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4052F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details