General Purpose Interface 16 b Serial 80-BGA MICROSTAR JUNIOR (5x5)
General Purpose Interface 16 b Serial 80-BGA MICROSTAR JUNIOR (5x5)
IC STEREO AUDIO CODEC LP 80-BGA
IC STEREO AUDIO CODEC LP 80-BGA
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC10CGQER-ND | TLV320AIC10CGQER | TLV320AIC10CGQER | TLV320AIC10CGQER |
| Product Name | CODECS | CODECS | CODECS | Interface - CODECs |
| Technology | Serial | Serial | ||
| Device Type | Codec | Codec | General Purpose | Sensor Interface; Codec |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 80-VFBGA | BGA; 80-VFBGA | 80-VFBGA |