Texas Instruments TLK3114SC 10-Gbps XAUI Transceiver TLK3114SCZPV

Description
10-Gbps XAUI Transceiver 289-BGA 0 to 70
Request a Quote Datasheet
Description
10-Gbps XAUI Transceiver 289-BGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TLK3114SC 10-Gbps XAUI Transceiver
TLK3114SCZPV
TLK3114SC 10-Gbps XAUI Transceiver TLK3114SCZPV
10-Gbps XAUI Transceiver 289-BGA 0 to 70

10-Gbps XAUI Transceiver 289-BGA 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK3114SCZPV - 1269667-TLK3114SCZPV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK3114SCZPV
1269667-TLK3114SCZPV
Interface - Interface - Drivers, Receivers, Transceivers - TLK3114SCZPV 1269667-TLK3114SCZPV
Manufacturer: Texas Instruments Win Source Part Number: 1269667-TLK3114SCZPV Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: XAUI, XGMIII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 289-BGA (19x19) Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 289-BGA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: TLK3114SC Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V

Manufacturer: Texas Instruments
Win Source Part Number: 1269667-TLK3114SCZPV
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: XAUI, XGMIII
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 289-BGA (19x19)
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 289-BGA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: TLK3114SC
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 2.7V

Buy Now
BGA Interface Transceiver IC - 710-TLK3114SCZPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
710-TLK3114SCZPV
BGA Interface Transceiver IC 710-TLK3114SCZPV
10-Gbps XAUI Transceiver 289-BGA 0 to 70 Product overview: TLK3114SCZPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3114SCZPV can be used for catalog matching and distributor lookup.

10-Gbps XAUI Transceiver 289-BGA 0 to 70 Product overview: TLK3114SCZPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3114SCZPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLK3114SCZPV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLK3114SCZPV
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLK3114SCZPV
IC TRANSCEIVER FULL 4/4 289BGA

IC TRANSCEIVER FULL 4/4 289BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK3114SCZPV 1269667-TLK3114SCZPV 710-TLK3114SCZPV TLK3114SCZPV
Product Name TLK3114SC 10-Gbps XAUI Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TLK3114SCZPV BGA Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver Receiver; Sensor Interface
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Package Type BGA BGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MRA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26LS32AM Quadruple Differential Line Receiver - AM26LS32AMWB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers