Texas Instruments High-Performance Analog BGA Interface Transceiver IC TLV320AIC23GQER

Description
SPECIALTY CONSUMER CIRCUIT, PBGA80, MICRO, PLASTIC, BGA-80 Product overview: TLV320AIC23GQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23GQER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPECIALTY CONSUMER CIRCUIT, PBGA80, MICRO, PLASTIC, BGA-80 Product overview: TLV320AIC23GQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23GQER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BGA Interface Transceiver IC - 716-TLV320AIC23GQER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
716-TLV320AIC23GQER
BGA Interface Transceiver IC 716-TLV320AIC23GQER
SPECIALTY CONSUMER CIRCUIT, PBGA80, MICRO, PLASTIC, BGA-80 Product overview: TLV320AIC23GQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23GQER can be used for catalog matching and distributor lookup.

SPECIALTY CONSUMER CIRCUIT, PBGA80, MICRO, PLASTIC, BGA-80 Product overview: TLV320AIC23GQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23GQER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - TLV320AIC23GQER - 055159-TLV320AIC23GQER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC23GQER
055159-TLV320AIC23GQER
Interface - Interface - CODECs - TLV320AIC23GQER 055159-TLV320AIC23GQER
Manufacturer: Texas Instruments Win Source Part Number: 055159-TLV320AIC23GQ ER Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: I2C, Serial Resolution (Bits): 16 b, 20 b, 24 b, 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 90 / 90 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 80-BGA MICROSTAR JUNIOR (5x5) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.42 V to 3.6 V Alternative Parts (Cross-Reference): ADAU1761BCPZ-R7; TLV320AIC23GQE; TLV320AIC23IGQE; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055159-TLV320AIC23GQER
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.42 V to 3.6 V
Alternative Parts (Cross-Reference): ADAU1761BCPZ-R7; TLV320AIC23GQE; TLV320AIC23IGQE;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CODECS - TLV320AIC23GQER-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet
Interface - CODECs - TLV320AIC23GQER - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLV320AIC23GQER
Interface - CODECs TLV320AIC23GQER
IC AUDIO CODEC 32BIT SER 80BGA

IC AUDIO CODEC 32BIT SER 80BGA

Supplier's Site Datasheet
CODECS - TLV320AIC23GQER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-TLV320AIC23GQER 055159-TLV320AIC23GQER TLV320AIC23GQER-ND TLV320AIC23GQER TLV320AIC23GQER
Product Name BGA Interface Transceiver IC Interface - Interface - CODECs - TLV320AIC23GQER CODECS Interface - CODECs CODECS
Device Type Transceiver Sensor Interface Codec Sensor Interface; Codec Codec
Operating Temperature -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type VFBGA BGA; 80-BGA MICROSTAR JUNIOR (5x5) 80-VFBGA BGA; 80-VFBGA
Technology I2C; Serial-2 Wire I²C, Serial
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details