Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLIN2021ADRBRQ1

Description
Win Source Part Number: 1356738-TLIN2021ADRB RQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 51 pct. Type: Transceiver MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 4.5V ~ 45V Data Rate: 20kbps, 100kbps Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500 mV
Request a Quote Datasheet
Description
Win Source Part Number: 1356738-TLIN2021ADRB RQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 51 pct. Type: Transceiver MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 4.5V ~ 45V Data Rate: 20kbps, 100kbps Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500 mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1356738-TLIN2021ADRBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1356738-TLIN2021ADRBRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1356738-TLIN2021ADRBRQ1
Win Source Part Number: 1356738-TLIN2021ADRB RQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 51 pct. Type: Transceiver MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 4.5V ~ 45V Data Rate: 20kbps, 100kbps Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500 mV

Win Source Part Number: 1356738-TLIN2021ADRBRQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
Type: Transceiver
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 4.5V ~ 45V
Data Rate: 20kbps, 100kbps
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 500 mV

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLIN2021ADRBRQ1
Interface Transceiver IC 710-TLIN2021ADRBRQ1
IC TRANSCEIVER HALF 1/1 8SON Product overview: TLIN2021ADRBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2021ADRBRQ1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SON Product overview: TLIN2021ADRBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN2021ADRBRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLIN2021ADRBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLIN2021ADRBRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLIN2021ADRBRQ1
IC TRANSCEIVER HALF 1/1 8SON

IC TRANSCEIVER HALF 1/1 8SON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1356738-TLIN2021ADRBRQ1 710-TLIN2021ADRBRQ1 TLIN2021ADRBRQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.5V ~ 45V Other; 4.5V ~ 45V Other
Data Rate 20 to 100 kbps 20 to 100 kbps
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
 - 26LS32JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details