Texas Instruments High-Performance Analog Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752DPFBR TL16C752DPFBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 847611-TL16C752DPFBR Features: UART IC Channel Package: Reel - TR Family Name: TL16C752 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TL16C752DPFBR-ND, 296-44525-2, 296-44525-1, 296-44525-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847611-TL16C752DPFBR Features: UART IC Channel Package: Reel - TR Family Name: TL16C752 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TL16C752DPFBR-ND, 296-44525-2, 296-44525-1, 296-44525-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752DPFBR - 847611-TL16C752DPFBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752DPFBR
847611-TL16C752DPFBR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752DPFBR 847611-TL16C752DPFBR
Manufacturer: Texas Instruments Win Source Part Number: 847611-TL16C752DPFBR Features: UART IC Channel Package: Reel - TR Family Name: TL16C752 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TL16C752DPFBR-ND, 296-44525-2, 296-44525-1, 296-44525-6

Manufacturer: Texas Instruments
Win Source Part Number: 847611-TL16C752DPFBR
Features: UART IC Channel
Package: Reel - TR
Family Name: TL16C752
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TL16C752DPFBR-ND, 296-44525-2, 296-44525-1, 296-44525-6

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-44525-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-44525-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-44525-2-ND
UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-44525-6-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-44525-6-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-44525-6-ND
UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-44525-1-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-44525-1-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-44525-1-ND
UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Automotive 1.8V 2.5V 3.3V Interface Transceiver IC
714-TL16C752DPFBR
Automotive 1.8V 2.5V 3.3V Interface Transceiver IC 714-TL16C752DPFBR
UART 2-CH 64byte FIFO 1.8V/2.5V/3.3V/5V Automotive 48-Pin TQFP T/R Product overview: TL16C752DPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 1.8V, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752DPFBR can be used for catalog matching and distributor lookup.

UART 2-CH 64byte FIFO 1.8V/2.5V/3.3V/5V Automotive 48-Pin TQFP T/R Product overview: TL16C752DPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 1.8V, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752DPFBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752DPFBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752DPFBR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C752DPFBR
IC UART DUAL 64 BYTE 48TQFP

IC UART DUAL 64 BYTE 48TQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752DPFBR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752DPFBR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752DPFBR
IC UART DUAL 64 BYTE 48TQFP

IC UART DUAL 64 BYTE 48TQFP

Supplier's Site Datasheet
Uart, Dual, 3Mbps, 5.5V, Tqfp-48; No. Of Channels Texas Instruments - 27AJ0136 - Newark, An Avnet Company
Chicago, IL, United States
Uart, Dual, 3Mbps, 5.5V, Tqfp-48; No. Of Channels Texas Instruments
27AJ0136
Uart, Dual, 3Mbps, 5.5V, Tqfp-48; No. Of Channels Texas Instruments 27AJ0136
UART, DUAL, 3MBPS, 5.5V, TQFP-48; No. of Channels:2 Channel; Data Rate:3Mbps; Supply Voltage Min:1.62V; Supply Voltage Max:5.5V; Interface Case Style:TQFP; No. of Pins:48Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

UART, DUAL, 3MBPS, 5.5V, TQFP-48; No. of Channels:2 Channel; Data Rate:3Mbps; Supply Voltage Min:1.62V; Supply Voltage Max:5.5V; Interface Case Style:TQFP; No. of Pins:48Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752DPFBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752DPFBR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752DPFBR
UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
UART Interface IC
TL16C752DPFBR
UART Interface IC TL16C752DPFBR
UART Interface IC Dual UART With 64-Byte FIFO 48-TQFP 0 to 70

UART Interface IC Dual UART With 64-Byte FIFO 48-TQFP 0 to 70

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 847611-TL16C752DPFBR 296-44525-2-ND 714-TL16C752DPFBR TL16C752DPFBR TL16C752DPFBR 27AJ0136 TL16C752DPFBR TL16C752DPFBR
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752DPFBR UARTs (Universal Asynchronous Receiver Transmitter) Automotive 1.8V 2.5V 3.3V Interface Transceiver IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Uart, Dual, 3Mbps, 5.5V, Tqfp-48; No. Of Channels Texas Instruments UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Technology RS485 RS485; RS485 RS485; RS485
Device Type Receiver; UART Transceiver Receiver; Sensor Interface UART Receiver; UART
Supply Voltage Other; 1.62V ~ 5.5V Other Other; 1.62V ~ 5.5V Other; 1.62V Other; 1.62V ~ 5.5V
Data Rate 3000 kbps 3000 kbps 3000 kbps 3000 kbps 3000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Low-power inverter with open-drain output - 74AUP1G06GN,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers