Texas Instruments TLK1501 0.6 to 1.5 Gbps Transceiver TLK1501IRCP

Description
0.6 to 1.5 Gbps Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet
Description
0.6 to 1.5 Gbps Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK1501 0.6 to 1.5 Gbps Transceiver - TLK1501IRCP - Texas Instruments
Dallas, TX, United States
TLK1501 0.6 to 1.5 Gbps Transceiver
TLK1501IRCP
TLK1501 0.6 to 1.5 Gbps Transceiver TLK1501IRCP
0.6 to 1.5 Gbps Transceiver 64-HVQFP -40 to 85

0.6 to 1.5 Gbps Transceiver 64-HVQFP -40 to 85

Buy Now Datasheet
2.7V Interface Transceiver IC - 755-TLK1501IRCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V Interface Transceiver IC
755-TLK1501IRCP
2.7V Interface Transceiver IC 755-TLK1501IRCP
1.5Gbps Transceiver, 1Tx/1Rx, 2.3-2.7V, 64-Pin HVQFP Product overview: TLK1501IRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.7V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TLK1501IRCP can be used for catalog matching and distributor lookup.

1.5Gbps Transceiver, 1Tx/1Rx, 2.3-2.7V, 64-Pin HVQFP Product overview: TLK1501IRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.7V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TLK1501IRCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - TLK1501IRCP - 081919-TLK1501IRCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - TLK1501IRCP
081919-TLK1501IRCP
Interface - Interface - Serializers, Deserializers - TLK1501IRCP 081919-TLK1501IRCP
Manufacturer: Texas Instruments Win Source Part Number: 081919-TLK1501IRCP Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 16/1 Output Type: CML Data Rate: 1.5Gbps Input Type: LVTTL Number of Outputs: 1/16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-HVQFP Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 2.3 V to 2.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081919-TLK1501IRCP
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 16/1
Output Type: CML
Data Rate: 1.5Gbps
Input Type: LVTTL
Number of Outputs: 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-HVQFP
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 2.3 V to 2.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Serializers, Deserializers - TLK1501IRCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
TLK1501IRCP
Serializers, Deserializers TLK1501IRCP
1.5Gbps Serializer/Deseriali zer 16/1 Input 1/16 Output 64-HVQFP (10x10)

1.5Gbps Serializer/Deserializer 16/1 Input 1/16 Output 64-HVQFP (10x10)

Buy Now
Serializers, Deserializers - TLK1501IRCP - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
TLK1501IRCP
Serializers, Deserializers TLK1501IRCP
IC TRANSCR 0.6-1.5GBPS 64HVQFP

IC TRANSCR 0.6-1.5GBPS 64HVQFP

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Serializers / Deserializers - TLK1501IRCP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Serializers / Deserializers
TLK1501IRCP
Communication Interface Chip/UART/485/232 >> Serializers / Deserializers TLK1501IRCP
1.5Gbps HVQFP-64(10x10) Serializers / Deserializers ROHS

1.5Gbps HVQFP-64(10x10) Serializers / Deserializers ROHS

Supplier's Site Datasheet
Interface - Serializers, Deserializers - TLK1501IRCP - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
TLK1501IRCP
Interface - Serializers, Deserializers TLK1501IRCP
IC TRANSCR 0.6-1.5GBPS 64HVQFP

IC TRANSCR 0.6-1.5GBPS 64HVQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - TLK1501IRCP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
TLK1501IRCP
Integrated Circuits (ICs) - Interface - Serializers, Deserializers TLK1501IRCP
IC TRANSCR 0.6-1.5GBPS 64HVQFP

IC TRANSCR 0.6-1.5GBPS 64HVQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK1501IRCP 755-TLK1501IRCP 081919-TLK1501IRCP TLK1501IRCP TLK1501IRCP TLK1501IRCP TLK1501IRCP TLK1501IRCP
Product Name TLK1501 0.6 to 1.5 Gbps Transceiver 2.7V Interface Transceiver IC Interface - Interface - Serializers, Deserializers - TLK1501IRCP Serializers, Deserializers Serializers, Deserializers Communication Interface Chip/UART/485/232 >> Serializers / Deserializers Interface - Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Device Type Transceiver Transceiver UART Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 2.7 Other; 2.3 V ~ 2.7 V Other; 2.3V ~ 2.7V Other; 2.3V ~ 2.7V Other; 2.3V~2.7V Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1352091-AM26C31INS - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details
Specs
Technology RS422; RS422, RS423
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details