11.3-Gbps Dual Channel Cable and PC Board Equalizer 24-VQFN -40 to 100
Manufacturer: Texas Instruments
Win Source Part Number: 1269644-TLK1102ERGET
Packaging: Reel - TR
Package: 24-VFQFN Exposed Pad
Applications: Networking
Mounting: SMD
Operating Supply Voltage: 2.95 V ~ 3.6 V
Interface: 2-Wire Serial
Family Name: TLK1102E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): TLK1102ERGER;
Introduction Date: July 01, 2008
ECCN: 5A991.b.1
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Networking Interface 24-VQFN (4x4)
IC INTERFACE SPECIALIZED 24VQFN
IC INTERFACE SPECIALIZED 24VQFN
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK1102ERGET | 1269644-TLK1102ERGET | TLK1102ERGET | TLK1102ERGET | TLK1102ERGET |
| Product Name | TLK1102E 11.3-Gbps Dual Channel Cable and PC Board Equalizer | Interface - Interface - Specialized - TLK1102ERGET | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | TLK1102E 11.3-Gbps Dual Channel Cable and PC Board Equalizer | Sensor Interface | Sensor Interface | Sensor Interface | |
| Features | RoHS | RoHS | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) |