Local interconnect network (LIN) transceiver with dominant state timeout 8-SON -40 to 125 Product overview: TLIN1029MDRBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN1029MDRBRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261107-TLIN1029MDRB
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Protocol: LIN
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200 mV
Data Rate: 20kbps
Voltage - Supply: 4V ~ 36V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-VSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLIN1029MDRBRQ1C
Base Product Number: TLIN1029
IC TRANSCEIVER 1/1 8VSON
IC TRANSCEIVER 1/1 8VSON
LIN Transceivers Local interconnect network (LIN) transceiver with dominant state timeout 8-SON -40 to 125
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TLIN1029MDRBRQ1 | 1261107-TLIN1029MDRBRQ1 | TLIN1029MDRBRQ1 | TLIN1029MDRBRQ1 | TLIN1029MDRBRQ1 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | LIN Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Supply Voltage | Other; 4V ~ 36V | Other | Other; 4V ~ 36V | ||
| Data Rate | 20 kbps | 20 kbps |