Dual UART With 64-Byte FIFO 32-VQFN -40 to 85
Dual UART With 64-Byte FIFO 32-VQFN -40 to 85 Product overview: TL16C752CIRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752CIRHBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268106-TL16C752CIRH
Packaging: Reel
Mounting Style: SMD
Protocol: RS485
Number of Channels: 2, DUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 3Mbps
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: TL16C752C
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.62V ~ 5.5V
UART IC 2, DUART Channel RS485 64 Byte 32-VQFN (5x5)
UART IC 2, DUART Channel RS485 64 Byte 32-VQFN (5x5)
UART IC 2, DUART Channel RS485 64 Byte 32-VQFN (5x5)
UART IC 2, DUART Channel RS485 64 Byte 32-VQFN (5x5)
IC DUAL UART W/64B FIFO 32-QFN
UART Interface IC Dual UART With 64- Byte FIFO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C752CIRHBR | 714-TL16C752CIRHBR | 1268106-TL16C752CIRHBR | 296-23535-2-ND | TL16C752CIRHBR | TL16C752CIRHBR | TL16C752CIRHBR |
| Product Name | TL16C752C Dual UART With 64-Byte FIFO | Dual VQFN Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CIRHBR | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC |
| Device Type | UART | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 C (32 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | TQFP,VQFN | VQFN EP | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | VQFN-32 |