Dual UART With 64-Byte FIFO 48-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 054772-TL16C752BPTG4
Packaging: Tray
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 3Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)
UART, 64-BYTE FIFO, 16C752, PQFP48 Product overview: TL16C752BPTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752BPTG4 can be used for catalog matching and distributor lookup.
IC DUAL UART 3.3V W/FIFO 48-LQFP
UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)
IC DUAL UART 3.3V W/FIFO 48-LQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C752BPTG4 | 054772-TL16C752BPTG4 | TL16C752BPTG4-ND | 714-TL16C752BPTG4 | TL16C752BPTG4 | TL16C752BPTG4 | TL16C752BPTG4 |
| Product Name | TL16C752B Dual UART With 64-Byte FIFO | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BPTG4 | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||
| Package Type | LQFP | QFP; 48-LQFP (7x7) | LQFP; 48-LQFP | LQFP | QFP; 48-LQFP | QFP; LQFP; 48-LQFP | QFP |