Texas Instruments TL16C754B Quad UART with 64-Byte FIFO TL16C754BFNG4

Description
Quad UART with 64-Byte FIFO 68-PLCC -40 to 85
Request a Quote Datasheet
Description
Quad UART with 64-Byte FIFO 68-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C754B Quad UART with 64-Byte FIFO - TL16C754BFNG4 - Texas Instruments
Dallas, TX, United States
TL16C754B Quad UART with 64-Byte FIFO
TL16C754BFNG4
TL16C754B Quad UART with 64-Byte FIFO TL16C754BFNG4
Quad UART with 64-Byte FIFO 68-PLCC -40 to 85

Quad UART with 64-Byte FIFO 68-PLCC -40 to 85

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BFNG4 - 1107625-TL16C754BFNG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BFNG4
1107625-TL16C754BFNG4
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BFNG4 1107625-TL16C754BFNG4
Manufacturer: Texas Instruments Win Source Part Number: 1107625-TL16C754BFNG 4 Packaging: Tube/Rail Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 3Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107625-TL16C754BFNG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 3Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BFNG4-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BFNG4-ND
UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BFNG4-ND
UART IC 4, QUART Channel 64 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 64 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
Quad Interface Transceiver IC - 714-TL16C754BFNG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
714-TL16C754BFNG4
Quad Interface Transceiver IC 714-TL16C754BFNG4
IC QUAD UART 64BYTE FIFO 68-PLCC Product overview: TL16C754BFNG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C754BFNG4 can be used for catalog matching and distributor lookup.

IC QUAD UART 64BYTE FIFO 68-PLCC Product overview: TL16C754BFNG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C754BFNG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BFNG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BFNG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BFNG4
UART IC 4, QUART Channel 64 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 64 Byte 68-PLCC (24.23x24.23)

Buy Now
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BFNG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BFNG4
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BFNG4
IC QUAD UART 64BYTE FIFO 68-PLCC

IC QUAD UART 64BYTE FIFO 68-PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BFNG4 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BFNG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BFNG4
IC QUAD UART 64BYTE FIFO 68-PLCC

IC QUAD UART 64BYTE FIFO 68-PLCC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C754BFNG4 1107625-TL16C754BFNG4 TL16C754BFNG4-ND 714-TL16C754BFNG4 TL16C754BFNG4 TL16C754BFNG4 TL16C754BFNG4
Product Name TL16C754B Quad UART with 64-Byte FIFO Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BFNG4 UARTs (Universal Asynchronous Receiver Transmitter) Quad Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type LQFP,PLCC PLCC; 68-PLCC (24.23x24.23) 68-LCC (J-Lead) PLCC 68-LCC (J-Lead) 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BF3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details