Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TL52055DR TL52055DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 141064-TL52055DR Packaging: Reel - TR Applications: Video Switch Circuit: SPDT -3db Bandwidth: 40MHz Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 4.5 V to 9 V Alternative Parts (Cross-Reference): AD8183ARUZ-REEL7; TL52055DRG4; TL52055DR; TL52055D; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 141064-TL52055DR Packaging: Reel - TR Applications: Video Switch Circuit: SPDT -3db Bandwidth: 40MHz Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 4.5 V to 9 V Alternative Parts (Cross-Reference): AD8183ARUZ-REEL7; TL52055DRG4; TL52055DR; TL52055D; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TL52055DR - 141064-TL52055DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TL52055DR
141064-TL52055DR
Interface - Interface - Analog Switches - Special Purpose - TL52055DR 141064-TL52055DR
Manufacturer: Texas Instruments Win Source Part Number: 141064-TL52055DR Packaging: Reel - TR Applications: Video Switch Circuit: SPDT -3db Bandwidth: 40MHz Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 4.5 V to 9 V Alternative Parts (Cross-Reference): AD8183ARUZ-REEL7; TL52055DRG4; TL52055DR; TL52055D; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 141064-TL52055DR
Packaging: Reel - TR
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 40MHz
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Single Supply Voltage (V+): 4.5 V to 9 V
Alternative Parts (Cross-Reference): AD8183ARUZ-REEL7; TL52055DRG4; TL52055DR; TL52055D;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TL52055DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TL52055DR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TL52055DR
IC VIDEO SWITCH TRPL SPDT 16SOIC

IC VIDEO SWITCH TRPL SPDT 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 141064-TL52055DR TL52055DR
Product Name Interface - Interface - Analog Switches - Special Purpose - TL52055DR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-531 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32F8104-CNR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details