Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes 64-LQFP
UART IC 1, UART Channel 64 Byte 64-LQFP (10x10)
Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes 64-LQFP -40 to 85 Product overview: TL16C750IPM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C750IPM can be used for catalog matching and distributor lookup.
IC UART W/64-BYTE FIFO 64-LQFP
IC UART W/64-BYTE FIFO 64-LQFP
UART IC 1, UART Channel 64 Byte 64-LQFP (10x10)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C750IPM | 296-6591-ND | 714-TL16C750IPM | TL16C750IPM | TL16C750IPM | TL16C750IPM |
| Product Name | TL16C750 Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes | UARTs (Universal Asynchronous Receiver Transmitter) | Low-Power Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | |
| Features | RoHS | RoHS | RoHS | |||
| Package Type | LQFP,PLCC | LQFP; 64-LQFP | LQFP | QFP | QFP; 64-LQFP | QFP; LQFP; 64-LQFP |
| Supply Voltage | Other; 3V ~ 5.25V | Other | Other; 3V ~ 5.25V | Other; 3V ~ 5.25V |