Dual UART With 64-Byte FIFO 48-LQFP -40 to 85
Dual UART With 64-Byte FIFO 48-LQFP -40 to 85 Product overview: TL16C752BPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752BPTR can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 032348-TL16C752BPTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 3Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: TL16C752B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): XR16M2752IL32TR-F; XR16M2752IL32-F; XR16M2752IL32; TL16C752BPT;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC DUAL UART 3.3V W/FIFO 48-LQFP
UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)
IC DUAL UART 3.3V W/FIFO 48-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C752BPTR | 714-TL16C752BPTR | 296-26706-2-ND | 032348-TL16C752BPTR | TL16C752BPTR | TL16C752BPTR | TL16C752BPTR |
| Product Name | TL16C752B Dual UART With 64-Byte FIFO | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BPTR | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | ||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||
| Package Type | LQFP | LQFP | LQFP; 48-LQFP | QFP; 48-LQFP (7x7) | QFP | QFP; LQFP; 48-LQFP | QFP; 48-LQFP |