Texas Instruments TLK4201EA 4.25 Gbps Cable And PC Board Equalizer TLK4201EARGTT

Description
4.25 Gbps Cable And PC Board Equalizer 16-QFN -40 to 85
Request a Quote
Description
4.25 Gbps Cable And PC Board Equalizer 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLK4201EA is a high-speed limiting equalizer designed for digital links up to 4.25 Gbps, compensating for up to 12 dB loss at 2.1 GHz to support data transmission over FR4 PCBs up to 36 inches or CX4 cables up to 30 feet. It features a single 3.3 V supply, CML differential outputs with 50 Ω back-termination, input offset cancellation, selectable loss-of-signal detection, and output polarity control. The device is packaged in a 3 mm × 3 mm, 16-pin QFN with an exposed die pad that must be grounded, and is characterized for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TLK4201EA is a high-speed limiting equalizer designed for digital links up to 4.25 Gbps, compensating for up to 12 dB loss at 2.1 GHz to support data transmission over FR4 PCBs up to 36 inches or CX4 cables up to 30 feet. It features a single 3.3 V supply, CML differential outputs with 50 Ω back-termination, input offset cancellation, selectable loss-of-signal detection, and output polarity control. The device is packaged in a 3 mm × 3 mm, 16-pin QFN with an exposed die pad that must be grounded, and is characterized for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TLK4201EA 4.25 Gbps Cable And PC Board Equalizer - TLK4201EARGTT - Texas Instruments
Dallas, TX, United States
TLK4201EA 4.25 Gbps Cable And PC Board Equalizer
TLK4201EARGTT
TLK4201EA 4.25 Gbps Cable And PC Board Equalizer TLK4201EARGTT
4.25 Gbps Cable And PC Board Equalizer 16-QFN -40 to 85

4.25 Gbps Cable And PC Board Equalizer 16-QFN -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - TLK4201EARGTT - 1108817-TLK4201EARGTT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TLK4201EARGTT
1108817-TLK4201EARGTT
Interface - Interface - Specialized - TLK4201EARGTT 1108817-TLK4201EARGTT
Manufacturer: Texas Instruments Win Source Part Number: 1108817-TLK4201EARGT T Packaging: Reel - TR Applications: Digital High-Speed Link Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108817-TLK4201EARGTT
Packaging: Reel - TR
Applications: Digital High-Speed Link
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TLK4201EARGTT
Integrated Circuits (ICs) - Interface - Specialized TLK4201EARGTT
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site
Interface - Specialized - TLK4201EARGTT - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TLK4201EARGTT
Interface - Specialized TLK4201EARGTT
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site Datasheet
Specialized - TLK4201EARGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TLK4201EARGTT
Specialized TLK4201EARGTT
Interface

Interface

Buy Now Datasheet
Specialized - TLK4201EARGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TLK4201EARGTT
Specialized TLK4201EARGTT
Digital High-Speed Link Interface 16-VQFN (3x3)

Digital High-Speed Link Interface 16-VQFN (3x3)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK4201EARGTT 1108817-TLK4201EARGTT TLK4201EARGTT TLK4201EARGTT TLK4201EARGTT TLK4201EARGTT
Product Name TLK4201EA 4.25 Gbps Cable And PC Board Equalizer Interface - Interface - Specialized - TLK4201EARGTT Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Specialized
Device Type TLK4201EA 4.25 Gbps Cable And PC Board Equalizer Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ04E-QMLV - Rochester Electronics
Texas Instruments
Specs
Package Type LCC20
View Details
SN54AC04 Hex Inverters - 5962-8760901CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details