Texas Instruments TLK6201EA 1Gbps to 6.25Gbps Cable and PC Board Equalizer TLK6201EARGTR

Description
1Gbps to 6.25Gbps Cable and PC Board Equalizer 16-QFN
Request a Quote Datasheet
Description
1Gbps to 6.25Gbps Cable and PC Board Equalizer 16-QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK6201EA 1Gbps to 6.25Gbps Cable and PC Board Equalizer - TLK6201EARGTR - Texas Instruments
Dallas, TX, United States
TLK6201EA 1Gbps to 6.25Gbps Cable and PC Board Equalizer
TLK6201EARGTR
TLK6201EA 1Gbps to 6.25Gbps Cable and PC Board Equalizer TLK6201EARGTR
1Gbps to 6.25Gbps Cable and PC Board Equalizer 16-QFN

1Gbps to 6.25Gbps Cable and PC Board Equalizer 16-QFN

Buy Now Datasheet
Interface - Interface - Specialized - TLK6201EARGTR - 116325-TLK6201EARGTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TLK6201EARGTR
116325-TLK6201EARGTR
Interface - Interface - Specialized - TLK6201EARGTR 116325-TLK6201EARGTR
Manufacturer: Texas Instruments Win Source Part Number: 116325-TLK6201EARGTR Packaging: Reel - TR Applications: Digital High-Speed Link Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 116325-TLK6201EARGTR
Packaging: Reel - TR
Applications: Digital High-Speed Link
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Specialized - TLK6201EARGTR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TLK6201EARGTR
Interface - Specialized TLK6201EARGTR
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TLK6201EARGTR
Integrated Circuits (ICs) - Interface - Specialized TLK6201EARGTR
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site
Specialized - TLK6201EARGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TLK6201EARGTR
Specialized TLK6201EARGTR
Digital High-Speed Link Interface 16-VQFN (3x3)

Digital High-Speed Link Interface 16-VQFN (3x3)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK6201EARGTR 116325-TLK6201EARGTR TLK6201EARGTR TLK6201EARGTR TLK6201EARGTR
Product Name TLK6201EA 1Gbps to 6.25Gbps Cable and PC Board Equalizer Interface - Interface - Specialized - TLK6201EARGTR Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type TLK6201EA 1Gbps to 6.25Gbps Cable and PC Board Equalizer Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BMG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54ALS04B Hex Inverters - 5962-86843012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers