Texas Instruments TLK4201EA 4.25 Gbps Cable And PC Board Equalizer TLK4201EARGTR

Description
4.25 Gbps Cable And PC Board Equalizer 16-QFN -40 to 85
Request a Quote Datasheet
Description
4.25 Gbps Cable And PC Board Equalizer 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK4201EA 4.25 Gbps Cable And PC Board Equalizer - TLK4201EARGTR - Texas Instruments
Dallas, TX, United States
TLK4201EA 4.25 Gbps Cable And PC Board Equalizer
TLK4201EARGTR
TLK4201EA 4.25 Gbps Cable And PC Board Equalizer TLK4201EARGTR
4.25 Gbps Cable And PC Board Equalizer 16-QFN -40 to 85

4.25 Gbps Cable And PC Board Equalizer 16-QFN -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - TLK4201EARGTR - 899935-TLK4201EARGTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TLK4201EARGTR
899935-TLK4201EARGTR
Interface - Interface - Specialized - TLK4201EARGTR 899935-TLK4201EARGTR
Manufacturer: Texas Instruments Win Source Part Number: 899935-TLK4201EARGTR Features: Digital High-Speed Link Interface 16-VQFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: TLK4201 Categories: Integrated Circuits (ICs) Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLK4201EARGTRG4, TLK4201EARGTRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 899935-TLK4201EARGTR
Features: Digital High-Speed Link Interface 16-VQFN (3x3)
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: TLK4201
Categories: Integrated Circuits (ICs)
Case / Package: 16-VQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLK4201EARGTRG4, TLK4201EARGTRG4-ND

Buy Now Datasheet
Interface - Specialized - TLK4201EARGTR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TLK4201EARGTR
Interface - Specialized TLK4201EARGTR
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TLK4201EARGTR
Integrated Circuits (ICs) - Interface - Specialized TLK4201EARGTR
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site
Specialized - TLK4201EARGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TLK4201EARGTR
Specialized TLK4201EARGTR
Digital High-Speed Link Interface 16-VQFN (3x3)

Digital High-Speed Link Interface 16-VQFN (3x3)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK4201EARGTR 899935-TLK4201EARGTR TLK4201EARGTR TLK4201EARGTR TLK4201EARGTR
Product Name TLK4201EA 4.25 Gbps Cable And PC Board Equalizer Interface - Interface - Specialized - TLK4201EARGTR Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type TLK4201EA 4.25 Gbps Cable And PC Board Equalizer Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
AM26LS31M Quadruple Differential Line Driver - AM26LS31MJB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details