The TL16CP754CIPMR is a quad universal asynchronous receiver-transmitter
Quad UART with 64-Byte FIFO 64-LQFP -40 to 85
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 809195-TL16CP754CIPM
Packaging: Reel
Mounting Style: SMD
Features: Internal Oscillator
Protocol: RS485
Number of Channels: 4, QUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Supplier Device Package: 64-LQFP (10x10)
Manufacturer Package: 64-LQFP
Data Rate (Maximum): 3Mbps
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.62V ~ 5.5V
Part Number Series: TL16C754C
Quad UART with 64-Byte FIFO 64-LQFP -40 to 85 Product overview: TL16CP754CIPMR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16CP754CIPMR can be used for catalog matching and distributor lookup.
IC QUAD UART W/64B FIFO 64-LQFP
UART Interface IC Quad UART w/ 64-Byte FIFO
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)
IC QUAD UART W/64B FIFO 64-LQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16CP754CIPMR | TL16CP754CIPMR-ND | 809195-TL16CP754CIPMR | 714-TL16CP754CIPMR | TL16CP754CIPMR | TL16CP754CIPMR | TL16CP754CIPMR | TL16CP754CIPMR |
| Product Name | TL16C754C Quad UART with 64-Byte FIFO | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CIPMR | Quad Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | LQFP | LQFP; 64-LQFP | LQFP | QFP; 64-LQFP | LQFP-64 | QFP; LQFP; 64-LQFP | QFP |